Danfoss Inc. Drive 195N0049

Description
DISCONTINUED BY MANUFACTURER, DRIVE, VLT 2800 SERIES, INPUT: 1 PHASE / 220-240 VAC / 50/60 HZ / 15.2 AMP, OUTPUT: 3 PHASE / 0-VIN / 0-1000 HZ / 6.8 AMP / 2.7 KVA, 1.5 KW, IP20, BUILT-IN DISPLAY UNIT, VLT2815PD2B20STR0DBF 00A00C0. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DRIVE, VLT 2800 SERIES, INPUT: 1 PHASE / 220-240 VAC / 50/60 HZ / 15.2 AMP, OUTPUT: 3 PHASE / 0-VIN / 0-1000 HZ / 6.8 AMP / 2.7 KVA, 1.5 KW, IP20, BUILT-IN DISPLAY UNIT, VLT2815PD2B20STR0DBF 00A00C0. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 18590 - Radwell International
Willingboro, NJ, United States
Drive
18590
Drive 18590
DISCONTINUED BY MANUFACTURER, DRIVE, VLT 2800 SERIES, INPUT: 1 PHASE / 220-240 VAC / 50/60 HZ / 15.2 AMP, OUTPUT: 3 PHASE / 0-VIN / 0-1000 HZ / 6.8 AMP / 2.7 KVA, 1.5 KW, IP20, BUILT-IN DISPLAY UNIT, VLT2815PD2B20STR0DBF 00A00C0. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DRIVE, VLT 2800 SERIES, INPUT: 1 PHASE / 220-240 VAC / 50/60 HZ / 15.2 AMP, OUTPUT: 3 PHASE / 0-VIN / 0-1000 HZ / 6.8 AMP / 2.7 KVA, 1.5 KW, IP20, BUILT-IN DISPLAY UNIT, VLT2815PD2B20STR0DBF00A00C0. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 18590
Product Name Drive
AC Input 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Drive - 55084013 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 115 to 480 volts
View Details
Ultra-low Profile Wheel Motor XR15-W - XR15-W - Pelonis Technologies, Inc.
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Input 42 volts
Power 486 watts
View Details
DRV8802 1.6A Dual Brushed DC motor Driver with Inrush Protection  (PH/EN Ctrl) - DRV8802PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
4 suppliers