Danfoss Inc. Drive 175Z4024

Description
DISCONTINUED BY MANUFACTURER, DRIVE, VLT 5000 SERIES, IP20, 7.5 KW / 10.0 HP, INPUT / 46.0 AMP / 3 PHASE / 200-240 V, OUTPUT / 46.0 AMP / 3 PHASE / 0-VIN / 200-240 V / 0-1000 HZ, STANDARD HARDWARE, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DRIVE, VLT 5000 SERIES, IP20, 7.5 KW / 10.0 HP, INPUT / 46.0 AMP / 3 PHASE / 200-240 V, OUTPUT / 46.0 AMP / 3 PHASE / 0-VIN / 200-240 V / 0-1000 HZ, STANDARD HARDWARE, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 6278395 - Radwell International
Willingboro, NJ, United States
Drive
6278395
Drive 6278395
DISCONTINUED BY MANUFACTURER, DRIVE, VLT 5000 SERIES, IP20, 7.5 KW / 10.0 HP, INPUT / 46.0 AMP / 3 PHASE / 200-240 V, OUTPUT / 46.0 AMP / 3 PHASE / 0-VIN / 200-240 V / 0-1000 HZ, STANDARD HARDWARE, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DRIVE, VLT 5000 SERIES, IP20, 7.5 KW / 10.0 HP, INPUT / 46.0 AMP / 3 PHASE / 200-240 V, OUTPUT / 46.0 AMP / 3 PHASE / 0-VIN / 200-240 V / 0-1000 HZ, STANDARD HARDWARE, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 6278395
Product Name Drive
Continuous Current 46 amps
Unlock Full Specs
to access all available technical data

Similar Products

DRV8832-Q1 Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation - DRV8832QDGQRQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 3 to 7 volts
View Details
7 suppliers
80V BLDC Gate Driver W/ASIL Features - AMT49100KJPTR-A-5 - Allegro MicroSystems Inc.
Specs
Motor / System DC Brushless
Configuration PCB Mount
View Details
7 suppliers