Danfoss Inc. Motor 151G0032

Description
HYDRAULIC MOTOR, LOW SPEED, HIGH TORQUE, W/END PORTS, OMM 20, 1000 RPM, 25 NM. FREE 2 YEAR RADWELL WARRANTY
Description
HYDRAULIC MOTOR, LOW SPEED, HIGH TORQUE, W/END PORTS, OMM 20, 1000 RPM, 25 NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 25253224 - Radwell International
Willingboro, NJ, United States
HYDRAULIC MOTOR, LOW SPEED, HIGH TORQUE, W/END PORTS, OMM 20, 1000 RPM, 25 NM. FREE 2 YEAR RADWELL WARRANTY

HYDRAULIC MOTOR, LOW SPEED, HIGH TORQUE, W/END PORTS, OMM 20, 1000 RPM, 25 NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 25253224
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297F-60V GP42-007 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.5 amps
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Motors - 7736800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 442.5 In-lbs (510 kg-cm)
View Details