Danfoss Inc. Motor 151G0006

Description
HYDRAULIC MOTOR, OMM 32, S/LATERAL, 16 MM SHAFT, 800 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
HYDRAULIC MOTOR, OMM 32, S/LATERAL, 16 MM SHAFT, 800 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 46318201 - Radwell International
Willingboro, NJ, United States
HYDRAULIC MOTOR, OMM 32, S/LATERAL, 16 MM SHAFT, 800 RPM. FREE 2 YEAR RADWELL WARRANTY

HYDRAULIC MOTOR, OMM 32, S/LATERAL, 16 MM SHAFT, 800 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 46318201
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
 - PGM.C033 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0013 HP
View Details