Danfoss Inc. Drive 135N1756

Description
AC DRIVE, VARIABLE FREQUENCY, INPUT PHASE 3, SUPPLY VOLTAGE 380/480 VAC, 1 HP NORMAL DUTY, OUTPUT CURRENT 2.1 AMP NORMAL DUTY, IP21 RATING, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
AC DRIVE, VARIABLE FREQUENCY, INPUT PHASE 3, SUPPLY VOLTAGE 380/480 VAC, 1 HP NORMAL DUTY, OUTPUT CURRENT 2.1 AMP NORMAL DUTY, IP21 RATING, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 82850129 - Radwell International
Willingboro, NJ, United States
AC DRIVE, VARIABLE FREQUENCY, INPUT PHASE 3, SUPPLY VOLTAGE 380/480 VAC, 1 HP NORMAL DUTY, OUTPUT CURRENT 2.1 AMP NORMAL DUTY, IP21 RATING, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

AC DRIVE, VARIABLE FREQUENCY, INPUT PHASE 3, SUPPLY VOLTAGE 380/480 VAC, 1 HP NORMAL DUTY, OUTPUT CURRENT 2.1 AMP NORMAL DUTY, IP21 RATING, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 82850129
Product Name Drive
AC Input 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-low Profile Wheel Motor XR15-W - XR15-W - Pelonis Technologies, Inc.
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Input 42 volts
Power 486 watts
View Details