Danfoss Inc. Drive 132F0017

Description
FC-051PK37T4E20H3BXC XXXSXXX, VARIABLE FREQUENCY AC DRIVE, MICRO, VLT FC-51 SERIES AC DRIVE, 0.5 HP, 460V, 1.1A, IP20/OPEN, NO OF INPUT PHASE 3, SUPPLY VOLTAGE 380/480 VAC, RATING NOMAL DUTY 1/2 HP, ENCLOSURE RATING IP20, FRAME SIZE M1. FREE 2 YEAR RADWELL WARRANTY
Description
FC-051PK37T4E20H3BXC XXXSXXX, VARIABLE FREQUENCY AC DRIVE, MICRO, VLT FC-51 SERIES AC DRIVE, 0.5 HP, 460V, 1.1A, IP20/OPEN, NO OF INPUT PHASE 3, SUPPLY VOLTAGE 380/480 VAC, RATING NOMAL DUTY 1/2 HP, ENCLOSURE RATING IP20, FRAME SIZE M1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 12531514 - Radwell International
Willingboro, NJ, United States
FC-051PK37T4E20H3BXC XXXSXXX, VARIABLE FREQUENCY AC DRIVE, MICRO, VLT FC-51 SERIES AC DRIVE, 0.5 HP, 460V, 1.1A, IP20/OPEN, NO OF INPUT PHASE 3, SUPPLY VOLTAGE 380/480 VAC, RATING NOMAL DUTY 1/2 HP, ENCLOSURE RATING IP20, FRAME SIZE M1. FREE 2 YEAR RADWELL WARRANTY

FC-051PK37T4E20H3BXCXXXSXXX, VARIABLE FREQUENCY AC DRIVE, MICRO, VLT FC-51 SERIES AC DRIVE, 0.5 HP, 460V, 1.1A, IP20/OPEN, NO OF INPUT PHASE 3, SUPPLY VOLTAGE 380/480 VAC, RATING NOMAL DUTY 1/2 HP, ENCLOSURE RATING IP20, FRAME SIZE M1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Drive -  - Radwell International
Willingboro, NJ, United States
Drive
Drive
VLT Drives 132F0017

VLT Drives 132F0017

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category DC Motor Drives DC Motor Drives
Product Number 12531514
Product Name Drive Drive
AC Input 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Motor Drivers, Controllers - A3903EEETR-T - 908896-A3903EEETR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
6 suppliers
Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details