Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTOR DRIVES
DANFOSS A/S
131F5456 -- DNFS HVAC DRIVES
Danfoss A/S
DNFS HVAC Drives
131F5456
Description
HVAC Drive, 460V, 25 HP, Chassis
Galco Industrial Electronics
Done
Description
HVAC Drive, 460V, 25 HP, Chassis
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
DNFS HVAC Drives
131F5456
DNFS HVAC Drives
131F5456
HVAC Drive, 460V, 25 HP, Chassis
HVAC Drive, 460V, 25 HP, Chassis
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
AC Motor Drives
Product Number
131F5456
Product Name
DNFS HVAC Drives
Unlock Full Specs
to access all available technical data
Similar Products
Columbus McKinnon Corporation
AC Drive
IMPULSE® G+/VG+ Series 4
View Details
Yaskawa America, Inc. - Drives Division
L1000E Elevator Drive (VFD), 480V 3-Phase, 40 HP
CIMR-LE4A0056
Specs
Setup
Computer; Control Panel; Handheld
Features
Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration
Panel Mount
View Details
Fuji Electric Corp. of America
FRENIC-MEGA AC Drive
FRN005G1S-2U
Specs
Motor / System
Sensorless Vector
Setup
Control Panel
Communication
CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
3
suppliers
RS Components, Ltd.
Motor Controllers
193555
Specs
AC Input
400 volts
Power
4000 watts
Continuous Current
9 amps
View Details