Danatronics Corporation Hall Effect Thickness Gage MTG-99

Description
The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures. Features: Multiple languages Datalogger interfaces with Microsoft Excel Designed for IP67 Made in the USA Typical Applications: Plastic bottles and containers Tubing Titanium Aluminum Copper Composite Structures
Datasheet
Description
The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures. Features: Multiple languages Datalogger interfaces with Microsoft Excel Designed for IP67 Made in the USA Typical Applications: Plastic bottles and containers Tubing Titanium Aluminum Copper Composite Structures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Thickness Gage - MTG-99 - Danatronics Corporation
Danvers, MA, USA
Hall Effect Thickness Gage
MTG-99
Hall Effect Thickness Gage MTG-99
The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures. Features: Multiple languages Datalogger interfaces with Microsoft Excel Designed for IP67 Made in the USA Typical Applications: Plastic bottles and containers Tubing Titanium Aluminum Copper Composite Structures

The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures.

Features:

  • Multiple languages
  • Datalogger interfaces with Microsoft Excel
  • Designed for IP67
  • Made in the USA

Typical Applications:

  • Plastic bottles and containers
  • Tubing
  • Titanium
  • Aluminum
  • Copper
  • Composite Structures
Supplier's Site Datasheet

Technical Specifications

  Danatronics Corporation
Product Category Proximity Sensors
Product Number MTG-99
Product Name Hall Effect Thickness Gage
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hall Effect Switches - 2467391 - RS Components, Ltd.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Power Requirements DC Powered
View Details