Danatronics Corporation Hall Effect Thickness Gage MTG-99

Description
The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures. Features: Multiple languages Datalogger interfaces with Microsoft Excel Designed for IP67 Made in the USA Typical Applications: Plastic bottles and containers Tubing Titanium Aluminum Copper Composite Structures
Datasheet
Description
The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures. Features: Multiple languages Datalogger interfaces with Microsoft Excel Designed for IP67 Made in the USA Typical Applications: Plastic bottles and containers Tubing Titanium Aluminum Copper Composite Structures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Thickness Gage - MTG-99 - Danatronics Corporation
Danvers, MA, USA
Hall Effect Thickness Gage
MTG-99
Hall Effect Thickness Gage MTG-99
The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures. Features: Multiple languages Datalogger interfaces with Microsoft Excel Designed for IP67 Made in the USA Typical Applications: Plastic bottles and containers Tubing Titanium Aluminum Copper Composite Structures

The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures.

Features:

  • Multiple languages
  • Datalogger interfaces with Microsoft Excel
  • Designed for IP67
  • Made in the USA

Typical Applications:

  • Plastic bottles and containers
  • Tubing
  • Titanium
  • Aluminum
  • Copper
  • Composite Structures
Supplier's Site Datasheet

Technical Specifications

  Danatronics Corporation
Product Category Nondestructive Testing (NDT) Equipment
Product Number MTG-99
Product Name Hall Effect Thickness Gage
Applications Plastic Bottles, Containers, Tubing, Titanium, Aluminum And Copper Tubes And Pipes As Well As Composite Structures; Tube / Pipeline Defects
Unlock Full Specs
to access all available technical data

Similar Products

Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Monitoring System; Portable / Handheld / Mobile (optional feature)
View Details
Pressure Equipment - NDT Plant Inspection - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Form Factor Software
View Details
Cygnus 1 Ex -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details