Kollmorgen Corporation Gearhead XTRUE™

Description
The XTRUE™ Series offers low-cost precision gearheads incorporating many of the features and benefits that distinguish our entire line of TRUE Planetary™ gearheads. With improved load capacity, a flexible mounting system and the ability to serve as an easy drop-in replacement, the XTRUE Series provides a cost-effective solution for many applications. Five frame sizes are available with gear ratios from 1:3 to 1:100. Features Five frame sizes: 40mm, 60mm, 80mm, 120mm, 160mm Backlash: 13 arc-min Torque capacity: up to 876 Nm Ratios available from 3:1 through 500:1 Benefits Move a larger load more easily, quietly and with less backlash thanks to TRUE Planetary™ gearing Experience less downtime with our versatile RediMount™ mounting system: simply align, mount and tighten the gearhead to almost any motor. Simplify machine maintenance with the tapped face output, enabling easy drop-in replacement for most common helical gearheads. Go “green” with assembly and all components in compliance with EU Directive 2002/95/EC (RoHS)
Description
The XTRUE™ Series offers low-cost precision gearheads incorporating many of the features and benefits that distinguish our entire line of TRUE Planetary™ gearheads. With improved load capacity, a flexible mounting system and the ability to serve as an easy drop-in replacement, the XTRUE Series provides a cost-effective solution for many applications. Five frame sizes are available with gear ratios from 1:3 to 1:100. Features Five frame sizes: 40mm, 60mm, 80mm, 120mm, 160mm Backlash: 13 arc-min Torque capacity: up to 876 Nm Ratios available from 3:1 through 500:1 Benefits Move a larger load more easily, quietly and with less backlash thanks to TRUE Planetary™ gearing Experience less downtime with our versatile RediMount™ mounting system: simply align, mount and tighten the gearhead to almost any motor. Simplify machine maintenance with the tapped face output, enabling easy drop-in replacement for most common helical gearheads. Go “green” with assembly and all components in compliance with EU Directive 2002/95/EC (RoHS)

Suppliers

Company
Product
Description
Supplier Links
Gearhead - XTRUE™ - Kollmorgen Corporation
Radford, VA, USA
Gearhead
XTRUE™
Gearhead XTRUE™
The XTRUE™ Series offers low-cost precision gearheads incorporating many of the features and benefits that distinguish our entire line of TRUE Planetary™ gearheads. With improved load capacity, a flexible mounting system and the ability to serve as an easy drop-in replacement, the XTRUE Series provides a cost-effective solution for many applications. Five frame sizes are available with gear ratios from 1:3 to 1:100. Features Five frame sizes: 40mm, 60mm, 80mm, 120mm, 160mm Backlash: 13 arc-min Torque capacity: up to 876 Nm Ratios available from 3:1 through 500:1 Benefits Move a larger load more easily, quietly and with less backlash thanks to TRUE Planetary™ gearing Experience less downtime with our versatile RediMount™ mounting system: simply align, mount and tighten the gearhead to almost any motor. Simplify machine maintenance with the tapped face output, enabling easy drop-in replacement for most common helical gearheads. Go “green” with assembly and all components in compliance with EU Directive 2002/95/EC (RoHS)

The XTRUE™ Series offers low-cost precision gearheads incorporating many of the features and benefits that distinguish our entire line of TRUE Planetary™ gearheads. With improved load capacity, a flexible mounting system and the ability to serve as an easy drop-in replacement, the XTRUE Series provides a cost-effective solution for many applications. Five frame sizes are available with gear ratios from 1:3 to 1:100.

Features

  • Five frame sizes: 40mm, 60mm, 80mm, 120mm, 160mm
  • Backlash: 13 arc-min
  • Torque capacity: up to 876 Nm
  • Ratios available from 3:1 through 500:1

Benefits

  • Move a larger load more easily, quietly and with less backlash thanks to TRUE Planetary™ gearing
  • Experience less downtime with our versatile RediMount™ mounting system: simply align, mount and tighten the gearhead to almost any motor.
  • Simplify machine maintenance with the tapped face output, enabling easy drop-in replacement for most common helical gearheads.
  • Go “green” with assembly and all components in compliance with EU Directive 2002/95/EC (RoHS)
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Gearboxes and Gearheads
Product Number XTRUE™
Product Name Gearhead
Gearing Planetary
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 7752 In-lbs (8939 kg-cm)
Maximum Input Speed 4000 rpm
Backlash 15 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.6504 In-lbs (0.7500 kg-cm)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details