The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use without compromising the accuracy.
Excellent accuracy of temperature and relative humidity. Display of calculations and statistical functions. Adjustment of local pressure and local height possible. Calibration function and offset correction. Including a calibration certificate. USB interface with SmartGraph3 software.
| LufftUSA | |
|---|---|
| Product Category | Digital Thermometers |
| Product Number | XC250 |
| Product Name | Hand-held Measuring Device with Pyrometer |
| Display / Scale Characteristics | Fahrenheit; Celsius/Centigrade |
| Range | -20 to 50 C (-4 to 122 F) |
| Divisions | 1 +/-C (33.8 +/-F) |
| Application Type | Weather/Meteorological |