LufftUSA Hand-held Temperature/Humidity,Flow, Air pressure Measuring Device XA1000

Description
Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer for further evaluation by SmartGraph3 software. Supplementary description: “All-rounder” in the measurement technology segment. A universal measuring device for professionals with the inclusion of exchangeable SDI Sensors. Highly precise measurements of temperature and relative humidity. Integrated air pressure sensor, online/offline data recording. Equipment test certifi cate, can be calibrated. For more information visit the product page of our Lufft X-Series
Description
Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer for further evaluation by SmartGraph3 software. Supplementary description: “All-rounder” in the measurement technology segment. A universal measuring device for professionals with the inclusion of exchangeable SDI Sensors. Highly precise measurements of temperature and relative humidity. Integrated air pressure sensor, online/offline data recording. Equipment test certifi cate, can be calibrated. For more information visit the product page of our Lufft X-Series

Suppliers

Company
Product
Description
Supplier Links
Hand-held Temperature/Humidity,Flow, Air pressure Measuring Device - XA1000 - LufftUSA
Carpinteria, CA, USA
Hand-held Temperature/Humidity,Flow, Air pressure Measuring Device
XA1000
Hand-held Temperature/Humidity,Flow, Air pressure Measuring Device XA1000
Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer for further evaluation by SmartGraph3 software. Supplementary description: “All-rounder” in the measurement technology segment. A universal measuring device for professionals with the inclusion of exchangeable SDI Sensors. Highly precise measurements of temperature and relative humidity. Integrated air pressure sensor, online/offline data recording. Equipment test certifi cate, can be calibrated. For more information visit the product page of our Lufft X-Series

Description:

The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer for further evaluation by SmartGraph3 software.

Supplementary description:

“All-rounder” in the measurement technology segment. A universal measuring device for professionals with the inclusion of exchangeable SDI Sensors. Highly precise measurements of temperature and relative humidity. Integrated air pressure sensor, online/offline data recording. Equipment test certifi cate, can be calibrated.
For more information visit the product page of our Lufft X-Series

Supplier's Site

Technical Specifications

  LufftUSA
Product Category Air Flow Sensors
Product Number XA1000
Product Name Hand-held Temperature/Humidity,Flow, Air pressure Measuring Device
Features Also measures temperature
Instrument Style Insertion Probe Type
Mounting Hand-held or Portable
Measurement Type Air Volumetric Flow; Air Pressure Differential
Unlock Full Specs
to access all available technical data

Similar Products

Mass Air Flow Sensors - G-MAFCO-005 - TE Connectivity
Specs
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Anemometers - 2410458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Rotary Vane
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details
Gas Mass Flow Meter for Air-FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal; "Output" is a switch or alarm signal
Features Temperature compensation; Audible or Visual Alarm
Instrument Style Insertion Probe Type
View Details
Air flow sensor - SFAM-90-15000L-TG112-2SV-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details