Videojet Technologies, Inc. Industrial Computer Cable WLK504681

Description
DISCONTINUED BY MANUFACTURER, I/O CONNECTION CABLE, 3 METER CABLE LENGTH, FOR USE WITH M600 TOUCH PRINTER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, I/O CONNECTION CABLE, 3 METER CABLE LENGTH, FOR USE WITH M600 TOUCH PRINTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Industrial Computer Cable - 62861365 - Radwell International
Willingboro, NJ, United States
Industrial Computer Cable
62861365
Industrial Computer Cable 62861365
DISCONTINUED BY MANUFACTURER, I/O CONNECTION CABLE, 3 METER CABLE LENGTH, FOR USE WITH M600 TOUCH PRINTER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, I/O CONNECTION CABLE, 3 METER CABLE LENGTH, FOR USE WITH M600 TOUCH PRINTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 62861365
Product Name Industrial Computer Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) - CBL-5FT-NMNM+ - Mini-Circuits
Specs
Cable Length 5 ft (15.24 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details