VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:114A; Constant Current Load:-; Knob Rotation:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 95B3140 |
| Product Name | Variable Transformer; Transformer Type Superior Electric |
| Other Transformer Types / Applications | Constant Current Transformer; Single Phase Transformer |