The WD60D30 is a DIN-rail mount solid state relay with a 48-600 VAC output voltage range and a 30 A rated load current. It features zero-crossing switching, an integrated green LED status indicator, and a 100K cycle UL508 endurance rating. The device supports 4-32 VDC input control, with a maximum input current of 19 mA and a turn-on/off time of 8.33 ms. It offers 4000 Vrms input-to-output isolation and complies with UL508, CE, and EMC Level 3 standards. The housing is rated UL 94V0, and it operates from -20 to 80 °C. Minimum load current is 100 mA, with a maximum off-state leakage current of 0.1 mA. Terminal wiring supports 16 to 8 AWG stranded or 16 to 10 AWG solid wire. Weight is 0.5 lbs (225 g).
The West range of SSR's are a compatible with solid state relay outputs of the West Control Solutions controller range, simplifying selection of a suitable product.
| West Control Solutions | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | WD60D30 |
| Product Name | DIN-Rail with Heatsink Solid State Relay |
| Application Type | General |
| Mounting | DIN |
| Approvals | CE,UL/cUL; RoHS |
| Operating Temp | -4 to 176 F (-20 to 80 C) |
| Input Voltage (Control Signal) Type | DC |