The WD60D20 is a DIN-rail mount solid state relay with a 48-600 VAC output voltage range and a 20 A continuous load current rating. It features a zero-crossing switch, LED status indicator, and 4-32 VDC control input. The device has a maximum off-state leakage current of 0.1 mArms, a static off-state dv/dt of 500 V/µs, and a 100K cycle UL508 endurance rating. It complies with UL and CE standards and meets EMC Level 3. The unit weighs 225 g, operates between -20 and 80 °C, and provides 4000 Vrms input-to-output isolation. Minimum load current is 100 mArms, with a forward voltage drop of 1.35 Vpk at maximum current. Wire termination supports 16/8 AWG stranded or 16/10 AWG solid wire. The housing is made of UL 94V0 material.
The West range of SSR's are a compatible with solid state relay outputs of the West Control Solutions controller range, simplifying selection of a suitable product.
| West Control Solutions | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | WD60D20 |
| Product Name | DIN-Rail with Heatsink Solid State Relay |
| Application Type | General |
| Mounting | DIN |
| Approvals | CE,UL/cUL; RoHS |
| Operating Temp | -4 to 176 F (-20 to 80 C) |
| Input Voltage (Control Signal) Type | DC |