Fluke Oscilloscope Probes VPS250

Description
"10:1 Voltage Probe 75MHz 98.425"" (2500.00mm) Red Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"
Request a Quote Datasheet
Description
"10:1 Voltage Probe 75MHz 98.425"" (2500.00mm) Red Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - 614-1149-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
614-1149-ND
Oscilloscope Probes 614-1149-ND
"10:1 Voltage Probe 75MHz 98.425"" (2500.00mm) Red Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"

"10:1 Voltage Probe 75MHz 98.425"" (2500.00mm) Red Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"

Buy Now Datasheet
2.5M Voltage Probe Set; Kit Contents Fluke - 25C1610 - Newark, An Avnet Company
Chicago, IL, United States
2.5M Voltage Probe Set; Kit Contents Fluke
25C1610
2.5M Voltage Probe Set; Kit Contents Fluke 25C1610
2.5m Voltage Probe Set; Kit Contents:Hook Clip, Mini Alligator, Probe Tip and Voltage Probe; Product Range:-; Bandwidth:75MHz; For Use With:Fluke 190 Series Scopemeters; Test Probe Functions:Voltage; Voltage Rating:1kV RoHS Compliant: NA

2.5m Voltage Probe Set; Kit Contents:Hook Clip, Mini Alligator, Probe Tip and Voltage Probe; Product Range:-; Bandwidth:75MHz; For Use With:Fluke 190 Series Scopemeters; Test Probe Functions:Voltage; Voltage Rating:1kV RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 614-1149-ND 25C1610
Product Name Oscilloscope Probes 2.5M Voltage Probe Set; Kit Contents Fluke
Attenuation Factor 10X
Bandwidth 75 MHz 75 MHz
Input Resistance 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Molex Signal Tech Industrial Ltd.
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1796845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details