Fluke Test Probes VPS 510-B

Description
Test Probes Voltage Probe Set 10:1, 500 MHz-Blue
Datasheet
Description
Test Probes Voltage Probe Set 10:1, 500 MHz-Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
VPS 510-B
Test Probes VPS 510-B
Test Probes Voltage Probe Set 10:1, 500 MHz-Blue

Test Probes Voltage Probe Set 10:1, 500 MHz-Blue

Buy Now Datasheet
Probe Set, 190 Series Scope Meter, 500Mhz, Blue; Oscilloscope Probe Function Fluke - 45W1870 - Newark, An Avnet Company
Chicago, IL, United States
Probe Set, 190 Series Scope Meter, 500Mhz, Blue; Oscilloscope Probe Function Fluke
45W1870
Probe Set, 190 Series Scope Meter, 500Mhz, Blue; Oscilloscope Probe Function Fluke 45W1870
PROBE SET, 190 SERIES SCOPE METER, 500MHZ, BLUE; Oscilloscope Probe Function:Active; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Fluke 190 Series II ScopeMeter Portable Oscilloscopes RoHS Compliant: Yes

PROBE SET, 190 SERIES SCOPE METER, 500MHZ, BLUE; Oscilloscope Probe Function:Active; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Fluke 190 Series II ScopeMeter Portable Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number VPS 510-B 45W1870
Product Name Test Probes Probe Set, 190 Series Scope Meter, 500Mhz, Blue; Oscilloscope Probe Function Fluke
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details