Kollmorgen Corporation Servo Motors VLM

Description
With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features NEMA 23 and 34 frame sizes Metric 60 mm and 90 mm frame sizes 120/240 VAC, 160/320 VDC Rated speeds up to 6,000 rpm Up to 15.9 N-m peak, 4.5 N-m continuous CE, UL, cUL RoHS compliant IP40 protection 1 m and 3 m lead lengths available Standard cabling options for direct connection to AKD drives (resolver or encoder feedback) Standard cabling options for direct connection to S200 (Hall feedback) SFD Resolver Encoder Options Feedback devices: resolver, encoder, and Hall sensors Shaft ends: keyway, flat, smooth Molex, Firewire (Direct to S200-VTS), D-SUB (direct to AKD) and flying leads Benefits Best price for applications that do not require customization nor extra motor features Exceptional quality and value Standard motor sizes, windings and mounts to meet most application needs Easy to use, with standard connector options and matching cables
Description
With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features NEMA 23 and 34 frame sizes Metric 60 mm and 90 mm frame sizes 120/240 VAC, 160/320 VDC Rated speeds up to 6,000 rpm Up to 15.9 N-m peak, 4.5 N-m continuous CE, UL, cUL RoHS compliant IP40 protection 1 m and 3 m lead lengths available Standard cabling options for direct connection to AKD drives (resolver or encoder feedback) Standard cabling options for direct connection to S200 (Hall feedback) SFD Resolver Encoder Options Feedback devices: resolver, encoder, and Hall sensors Shaft ends: keyway, flat, smooth Molex, Firewire (Direct to S200-VTS), D-SUB (direct to AKD) and flying leads Benefits Best price for applications that do not require customization nor extra motor features Exceptional quality and value Standard motor sizes, windings and mounts to meet most application needs Easy to use, with standard connector options and matching cables

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - VLM - Kollmorgen Corporation
Radford, VA, USA
Servo Motors
VLM
Servo Motors VLM
With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features NEMA 23 and 34 frame sizes Metric 60 mm and 90 mm frame sizes 120/240 VAC, 160/320 VDC Rated speeds up to 6,000 rpm Up to 15.9 N-m peak, 4.5 N-m continuous CE, UL, cUL RoHS compliant IP40 protection 1 m and 3 m lead lengths available Standard cabling options for direct connection to AKD drives (resolver or encoder feedback) Standard cabling options for direct connection to S200 (Hall feedback) SFD Resolver Encoder Options Feedback devices: resolver, encoder, and Hall sensors Shaft ends: keyway, flat, smooth Molex, Firewire (Direct to S200-VTS), D-SUB (direct to AKD) and flying leads Benefits Best price for applications that do not require customization nor extra motor features Exceptional quality and value Standard motor sizes, windings and mounts to meet most application needs Easy to use, with standard connector options and matching cables

With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs.

Features

  • NEMA 23 and 34 frame sizes
  • Metric 60 mm and 90 mm frame sizes
  • 120/240 VAC, 160/320 VDC
  • Rated speeds up to 6,000 rpm
  • Up to 15.9 N-m peak, 4.5 N-m continuous
  • CE, UL, cUL
  • RoHS compliant
  • IP40 protection
  • 1 m and 3 m lead lengths available
  • Standard cabling options for direct connection to AKD drives (resolver or encoder feedback)
  • Standard cabling options for direct connection to S200 (Hall feedback)
  • SFD Resolver Encoder

Options

  • Feedback devices: resolver, encoder, and Hall sensors
  • Shaft ends: keyway, flat, smooth
  • Molex, Firewire (Direct to S200-VTS), D-SUB (direct to AKD) and flying leads

Benefits

  • Best price for applications that do not require customization nor extra motor features
  • Exceptional quality and value
  • Standard motor sizes, windings and mounts to meet most application needs
  • Easy to use, with standard connector options and matching cables
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Brushless Motors
Product Number VLM
Product Name Servo Motors
Motor Type AC Servo
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Torque Constant 22.66 to 101 in-oz/amp (160 to 710 mN-m/amp)
Output Power 0.5093 to 1.66 HP
Continuous Current 1.49 to 8.43 amps
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-019 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
Continuous Torque 18.0 In-lbs (20.76 kg-cm)
View Details
Servo Motor - 120684613 - Radwell International
Specs
Motor Type Servomotor
View Details
PBL60-50 24V 3000 RPM – GB28 60:1 Bronze - 6050242860B - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Output Power 0.1394 HP
View Details
DC Motors - 8734818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Units Metric
Shaft Size 0.118 inch (3.0 mm)
View Details