The Videojet Excel® DN is ideal for customers who want to print multi-line messages at high speeds or need to print complex codes combining text, logos and even bar codes. Built with the robustness of the time-tested Excel Series printers, the Excel DN easily meets today’s coding requirements, and will fulfill future needs as well.
The Excel series has been undergoing continuous development for 20 years and demonstrates advanced technology for use in diverse areas of application. The technology used in the Excel DN has been optimised, down to the last detail, thereby fulfilling our customers' demanding requirements.
• Up to 8 lines of code with speeds up to 916 ft./min. (279 m/min.)
• Tall and bold codes with superior print quality at high speeds
• On-board logo capability allows creation of logos for regulatory requirements, product decoration or branding
• Utilizes Excel family of more than 135 proven fluids formulations for any application
• Bright backlit display for easy reading in any environment
• Compact flash cards make set-up, back up cloning and upgrading multiple units quick
and easy
• Excel reliability delivers superior uptime in high throughput environments
| Videojet Technologies, Inc. | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | Videojet® Excel DN |
| Product Name | Small Character Ink Jet Printer |
| Bar / Matrix Code Symbologies | Code128; Code39; EAN/JAN; Interleaved2of5; UPC; 2D Data Matrix |
| Mounting Options | Stand-alone |
| Features | Color Printing; Memory / Storage |