Videojet Technologies, Inc. Laser Marking System Videojet® 3430

Description
Videojet 3430 Laser Marking Systems - Exceptional Speed for Complex Tasks The Videojet 3430 is ideally suited for applications demanding fast and flexible data transfer and marking processes, such as beverage, brewing, food, packaging and extrusion applications. Moderate-speed lines, such as those in the personal care products, pharmaceuticals and industrial component industries, will also benefit from the superior speed and resolution of the Videojet 3430 laser. Speed class-leading print performance The Videojet 3430 laser marking system provides best-in-class marking speeds and maximum production throughput with 50 watts of power. With marking speeds up to 2,000 characters per second and production line speeds of up to 15 m/s the Videojet 3430 meets even the beverage industry's demand for high throughput. The Videojet 3430 system marks more information at high speed: multi-line text, machine-readable codes, graphics or logos the Videojet 3430 will mark permanent and consistent codes on a wide variety of materials. Easiest integration With the articulated arm and a small scanning head, the Videojet 3430 easily integrates into tight machinery and production lines. In the optional horizontal configuration, it can even be mounted above the machine - requiring no floor space. The Videojet 3430 is mobile, delivering production flexibility and increasing return on investment with the ability to code product in one location this week, then quickly and easily relocate the printer and set up coding on another production line the week after. Extraordinary flexibility With the robustness to handle even severe manufacturing environments, the Videojet 3430 laser marking system is rugged and reliable. Its stainless steel enclosure is wash down rated (IP65) and its cooling system is completely self-contained, protecting the key components of laser operation and decreasing maintenance requirements. For easy and quick setup, the Videojet 3430 can be operated either through its integrated user interface, a PC with graphical user interface SmartGraph or completely controlled by a PLC/inline control. Simple integration into production lines High-speed consistent and permanent coding Outstanding communication concept Easy to use
Description
Videojet 3430 Laser Marking Systems - Exceptional Speed for Complex Tasks The Videojet 3430 is ideally suited for applications demanding fast and flexible data transfer and marking processes, such as beverage, brewing, food, packaging and extrusion applications. Moderate-speed lines, such as those in the personal care products, pharmaceuticals and industrial component industries, will also benefit from the superior speed and resolution of the Videojet 3430 laser. Speed class-leading print performance The Videojet 3430 laser marking system provides best-in-class marking speeds and maximum production throughput with 50 watts of power. With marking speeds up to 2,000 characters per second and production line speeds of up to 15 m/s the Videojet 3430 meets even the beverage industry's demand for high throughput. The Videojet 3430 system marks more information at high speed: multi-line text, machine-readable codes, graphics or logos the Videojet 3430 will mark permanent and consistent codes on a wide variety of materials. Easiest integration With the articulated arm and a small scanning head, the Videojet 3430 easily integrates into tight machinery and production lines. In the optional horizontal configuration, it can even be mounted above the machine - requiring no floor space. The Videojet 3430 is mobile, delivering production flexibility and increasing return on investment with the ability to code product in one location this week, then quickly and easily relocate the printer and set up coding on another production line the week after. Extraordinary flexibility With the robustness to handle even severe manufacturing environments, the Videojet 3430 laser marking system is rugged and reliable. Its stainless steel enclosure is wash down rated (IP65) and its cooling system is completely self-contained, protecting the key components of laser operation and decreasing maintenance requirements. For easy and quick setup, the Videojet 3430 can be operated either through its integrated user interface, a PC with graphical user interface SmartGraph or completely controlled by a PLC/inline control. Simple integration into production lines High-speed consistent and permanent coding Outstanding communication concept Easy to use

Suppliers

Company
Product
Description
Supplier Links
Laser Marking System - Videojet® 3430 - Videojet Technologies, Inc.
Wood Dale, IL, USA
Laser Marking System
Videojet® 3430
Laser Marking System Videojet® 3430
Videojet 3430 Laser Marking Systems - Exceptional Speed for Complex Tasks The Videojet 3430 is ideally suited for applications demanding fast and flexible data transfer and marking processes, such as beverage, brewing, food, packaging and extrusion applications. Moderate-speed lines, such as those in the personal care products, pharmaceuticals and industrial component industries, will also benefit from the superior speed and resolution of the Videojet 3430 laser. Speed class-leading print performance The Videojet 3430 laser marking system provides best-in-class marking speeds and maximum production throughput with 50 watts of power. With marking speeds up to 2,000 characters per second and production line speeds of up to 15 m/s the Videojet 3430 meets even the beverage industry's demand for high throughput. The Videojet 3430 system marks more information at high speed: multi-line text, machine-readable codes, graphics or logos the Videojet 3430 will mark permanent and consistent codes on a wide variety of materials. Easiest integration With the articulated arm and a small scanning head, the Videojet 3430 easily integrates into tight machinery and production lines. In the optional horizontal configuration, it can even be mounted above the machine - requiring no floor space. The Videojet 3430 is mobile, delivering production flexibility and increasing return on investment with the ability to code product in one location this week, then quickly and easily relocate the printer and set up coding on another production line the week after. Extraordinary flexibility With the robustness to handle even severe manufacturing environments, the Videojet 3430 laser marking system is rugged and reliable. Its stainless steel enclosure is wash down rated (IP65) and its cooling system is completely self-contained, protecting the key components of laser operation and decreasing maintenance requirements. For easy and quick setup, the Videojet 3430 can be operated either through its integrated user interface, a PC with graphical user interface SmartGraph or completely controlled by a PLC/inline control. Simple integration into production lines High-speed consistent and permanent coding Outstanding communication concept Easy to use

Videojet 3430 Laser Marking Systems - Exceptional Speed for Complex Tasks

The Videojet 3430 is ideally suited for applications demanding fast and flexible data transfer and marking processes, such as beverage, brewing, food, packaging and extrusion applications. Moderate-speed lines, such as those in the personal care products, pharmaceuticals and industrial component industries, will also benefit from the superior speed and resolution of the Videojet 3430 laser.

Speed class-leading print performance

The Videojet 3430 laser marking system provides best-in-class marking speeds and maximum production throughput with 50 watts of power. With marking speeds up to 2,000 characters per second and production line speeds of up to 15 m/s the Videojet 3430 meets even the beverage industry's demand for high throughput. The Videojet 3430 system marks more information at high speed: multi-line text, machine-readable codes, graphics or logos the Videojet 3430 will mark permanent and consistent codes on a wide variety of materials.

Easiest integration

With the articulated arm and a small scanning head, the Videojet 3430 easily integrates into tight machinery and production lines. In the optional horizontal configuration, it can even be mounted above the machine - requiring no floor space. The Videojet 3430 is mobile, delivering production flexibility and increasing return on investment with the ability to code product in one location this week, then quickly and easily relocate the printer and set up coding on another production line the week after.

Extraordinary flexibility

With the robustness to handle even severe manufacturing environments, the Videojet 3430 laser marking system is rugged and reliable. Its stainless steel enclosure is wash down rated (IP65) and its cooling system is completely self-contained, protecting the key components of laser operation and decreasing maintenance requirements. For easy and quick setup, the Videojet 3430 can be operated either through its integrated user interface, a PC with graphical user interface SmartGraph or completely controlled by a PLC/inline control.

  • Simple integration into production lines
  • High-speed consistent and permanent coding
  • Outstanding communication concept
  • Easy to use
Supplier's Site

Technical Specifications

  Videojet Technologies, Inc.
Product Category Laser Processing Equipment
Product Number Videojet® 3430
Product Name Laser Marking System
Type Complete or Turnkey System
Options / Components Laser Optics or Beam Delivery Components; Galvanometer
Automation / Control PC_Control
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 36 - CO2 Engraving and Cutting Laser Machine -36x24 inch - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details
1535nm Laser Module -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Laser Range Finder, LiDAR, Meteorological Radar
View Details
In-line Isolators -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details