Veeder-Root Counter, 6Digit, 12Vdc To 30Vdc; No. Of Digits / Alpha Veeder Root VC774-402

Description
COUNTER, 6DIGIT, 12VDC TO 30VDC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:12VDC; Supply Voltage Max:30VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Product Range:
Datasheet
Description
COUNTER, 6DIGIT, 12VDC TO 30VDC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:12VDC; Supply Voltage Max:30VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, 6Digit, 12Vdc To 30Vdc; No. Of Digits / Alpha Veeder Root - 48W7112 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 6Digit, 12Vdc To 30Vdc; No. Of Digits / Alpha Veeder Root
48W7112
Counter, 6Digit, 12Vdc To 30Vdc; No. Of Digits / Alpha Veeder Root 48W7112
COUNTER, 6DIGIT, 12VDC TO 30VDC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:12VDC; Supply Voltage Max:30VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Product Range:

COUNTER, 6DIGIT, 12VDC TO 30VDC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:12VDC; Supply Voltage Max:30VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 48W7112
Product Name Counter, 6Digit, 12Vdc To 30Vdc; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 2698519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details
Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details