The Counter, 6Digit, 100Vac To 240Vac, part number 48W7090, features a six-digit display with a digit height of 9.3mm. It operates within a supply voltage range of 100VAC to 240VAC, making it suitable for various applications requiring voltage flexibility. The panel cutout dimensions are 45mm by 45mm, allowing for easy integration into standard panel setups. The operating temperature range starts from 0°C, ensuring functionality in a variety of environments. This product is designed for reliable performance in counting applications, with additional configuration options available through USB and RS232 interfaces.
COUNTER, 6DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 48W7090 |
| Product Name | Counter, 6Digit, 100Vac To 240Vac; No. Of Digits / Alpha Veeder Root |
| Operating Temperature | 32 to ? F (0 to ? C) |