Veeder-Root Counter, 6Digit, 100Vac To 240Vac; No. Of Digits / Alpha Veeder Root VC773-142

Description
COUNTER, 6DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C
Datasheet
Description
COUNTER, 6DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, 6Digit, 100Vac To 240Vac; No. Of Digits / Alpha Veeder Root - 48W7082 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 6Digit, 100Vac To 240Vac; No. Of Digits / Alpha Veeder Root
48W7082
Counter, 6Digit, 100Vac To 240Vac; No. Of Digits / Alpha Veeder Root 48W7082
COUNTER, 6DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C

COUNTER, 6DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 48W7082
Product Name Counter, 6Digit, 100Vac To 240Vac; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter, PS2 CP - PS2CPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 100108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Manual; Manual
Number of Digits 5
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details