Kollmorgen Corporation Gearhead UltraTRUE™

Description
The UltraTRUE™ Series combines our precise helical crowned gearing with TRUE Planetary™ orientation to create the smoothest and quietest gearheads on the market today, with only 4 arc-minutes of backlash. The internal gear is cut directly into the stainless steel housing to increase torque capacity and avoid slippage. We carry many ratios in stock for immediate delivery though our Gearhead Express program. Features Backlash: 4 arc-min Ratios available from 1:1 through 100:1 In-line and right-angle models Helical crowned HRC 55-60 steel gears Tapered roller bearings Sealed deep-groove ball bearing RediMount™ mounting system Single-piece output housing with integral internal gear Anodized aluminum housing Benefits Helical-cut, crowned gears provide higher torque capacity, precision and stiffness compared to straight-cut gears PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications High axial and radial load carrying capacity Smooth, quiet operation with minimal backlash Quick, error-free mounting to almost any motor Lightweight, corrosion-resistant housing
Description
The UltraTRUE™ Series combines our precise helical crowned gearing with TRUE Planetary™ orientation to create the smoothest and quietest gearheads on the market today, with only 4 arc-minutes of backlash. The internal gear is cut directly into the stainless steel housing to increase torque capacity and avoid slippage. We carry many ratios in stock for immediate delivery though our Gearhead Express program. Features Backlash: 4 arc-min Ratios available from 1:1 through 100:1 In-line and right-angle models Helical crowned HRC 55-60 steel gears Tapered roller bearings Sealed deep-groove ball bearing RediMount™ mounting system Single-piece output housing with integral internal gear Anodized aluminum housing Benefits Helical-cut, crowned gears provide higher torque capacity, precision and stiffness compared to straight-cut gears PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications High axial and radial load carrying capacity Smooth, quiet operation with minimal backlash Quick, error-free mounting to almost any motor Lightweight, corrosion-resistant housing

Suppliers

Company
Product
Description
Supplier Links
The UltraTRUE™ Series combines our precise helical crowned gearing with TRUE Planetary™ orientation to create the smoothest and quietest gearheads on the market today, with only 4 arc-minutes of backlash. The internal gear is cut directly into the stainless steel housing to increase torque capacity and avoid slippage. We carry many ratios in stock for immediate delivery though our Gearhead Express program. Features Backlash: 4 arc-min Ratios available from 1:1 through 100:1 In-line and right-angle models Helical crowned HRC 55-60 steel gears Tapered roller bearings Sealed deep-groove ball bearing RediMount™ mounting system Single-piece output housing with integral internal gear Anodized aluminum housing Benefits Helical-cut, crowned gears provide higher torque capacity, precision and stiffness compared to straight-cut gears PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications High axial and radial load carrying capacity Smooth, quiet operation with minimal backlash Quick, error-free mounting to almost any motor Lightweight, corrosion-resistant housing

The UltraTRUE™ Series combines our precise helical crowned gearing with TRUE Planetary™ orientation to create the smoothest and quietest gearheads on the market today, with only 4 arc-minutes of backlash. The internal gear is cut directly into the stainless steel housing to increase torque capacity and avoid slippage. We carry many ratios in stock for immediate delivery though our Gearhead Express program.

Features

  • Backlash: 4 arc-min
  • Ratios available from 1:1 through 100:1
  • In-line and right-angle models
  • Helical crowned HRC 55-60 steel gears
  • Tapered roller bearings
  • Sealed deep-groove ball bearing
  • RediMount™ mounting system
  • Single-piece output housing with integral internal gear
  • Anodized aluminum housing

Benefits

  • Helical-cut, crowned gears provide higher torque capacity, precision and stiffness compared to straight-cut gears
  • PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications
  • High axial and radial load carrying capacity
  • Smooth, quiet operation with minimal backlash
  • Quick, error-free mounting to almost any motor
  • Lightweight, corrosion-resistant housing
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Gearboxes and Gearheads
Product Number UltraTRUE™
Product Name Gearhead
Gearing Planetary
Gear Ratio 1 to 100 (X : 1)
Rated Output Torque 29204 In-lbs (33673 kg-cm)
Maximum Input Speed 5000 rpm
Backlash 5 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearboxes site 2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3.38 to 320 (X : 1)
Rated Output Torque 8850 to 707965 In-lbs (10204 to 816327 kg-cm)
View Details
Multi-turn Gearboxes, IS Motorised -  - Rotork plc
Specs
Gearing Spur; Bevel / Miter
View Details
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-128 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 128 (X : 1)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details