Specialty Product Technologies Straight Sleeve Bearing Type 1

Description
Type 1 Thomson Nyliner bearings are plastic sleeve bearings with a carbon steel outer sleeve and a circumferential lubrication groove. Additionally, Type 1 plastic sleeve bearings can be supplied with an optional nickel-plated steel outer sleeves for use in applications that will involve mildly corrosive environments. They are available in diameters from 1/4” to 1-1/8”.
Description
Type 1 Thomson Nyliner bearings are plastic sleeve bearings with a carbon steel outer sleeve and a circumferential lubrication groove. Additionally, Type 1 plastic sleeve bearings can be supplied with an optional nickel-plated steel outer sleeves for use in applications that will involve mildly corrosive environments. They are available in diameters from 1/4” to 1-1/8”.

Suppliers

Company
Product
Description
Supplier Links
Straight Sleeve Bearing - Type 1 - Specialty Product Technologies
Elizabethtown, NC, USA
Straight Sleeve Bearing
Type 1
Straight Sleeve Bearing Type 1
Type 1 Thomson Nyliner bearings are plastic sleeve bearings with a carbon steel outer sleeve and a circumferential lubrication groove. Additionally, Type 1 plastic sleeve bearings can be supplied with an optional nickel-plated steel outer sleeves for use in applications that will involve mildly corrosive environments. They are available in diameters from 1/4” to 1-1/8”.

Type 1 Thomson Nyliner bearings are plastic sleeve bearings with a carbon steel outer sleeve and a circumferential lubrication groove. Additionally, Type 1 plastic sleeve bearings can be supplied with an optional nickel-plated steel outer sleeves for use in applications that will involve mildly corrosive environments. They are available in diameters from 1/4” to 1-1/8”.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Plain Bearings and Sleeve Bearings
Product Number Type 1
Product Name Straight Sleeve Bearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Concentric - B-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 100115DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details