Danaher Corporation Current Transformers TT 50-SD

Description
LEM TT 50-SD Current Transformer
Request a Quote Datasheet
Description
LEM TT 50-SD Current Transformer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers - 198857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Transformers
198857
Current Transformers 198857
LEM TT 50-SD Current Transformer

LEM TT 50-SD Current Transformer

Supplier's Site
Current Transformer, 50A, Panel; Input Current Lem - 99Y8332 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50A, Panel; Input Current Lem
99Y8332
Current Transformer, 50A, Panel; Input Current Lem 99Y8332
CURRENT TRANSFORMER, 50A, PANEL; Input Current:50A; Turns Ratio:-; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:TT Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CURRENT TRANSFORMER, 50A, PANEL; Input Current:50A; Turns Ratio:-; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:TT Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Current Transformers Current Transformers
Product Number 198857 99Y8332
Product Name Current Transformers Current Transformer, 50A, Panel; Input Current Lem
Type / Applications Cable tie
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3309-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details
Current Transformer - 362370 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Split-core current transformer - 855-4005/150-101 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details