Tektronix, Inc. Test Probe, Rtd Temperature; Test Probe Functions Tektronix TP750

Description
TEST PROBE, RTD TEMPERATURE; Test Probe Functions:Temperatur e; For Use With:TEK DMM4050 Digital Multimeters; Product Range:-; Accuracy:± 0.055°C; Accuracy %:0.05°C; Temperature Max:300°C; Temperature Measuring Range:-200°C to +300°C RoHS Compliant: No
Datasheet
Description
TEST PROBE, RTD TEMPERATURE; Test Probe Functions:Temperatur e; For Use With:TEK DMM4050 Digital Multimeters; Product Range:-; Accuracy:± 0.055°C; Accuracy %:0.05°C; Temperature Max:300°C; Temperature Measuring Range:-200°C to +300°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe, Rtd Temperature; Test Probe Functions Tektronix - 32R7772 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Rtd Temperature; Test Probe Functions Tektronix
32R7772
Test Probe, Rtd Temperature; Test Probe Functions Tektronix 32R7772
TEST PROBE, RTD TEMPERATURE; Test Probe Functions:Temperatur e; For Use With:TEK DMM4050 Digital Multimeters; Product Range:-; Accuracy:± 0.055°C; Accuracy %:0.05°C; Temperature Max:300°C; Temperature Measuring Range:-200°C to +300°C RoHS Compliant: No

TEST PROBE, RTD TEMPERATURE; Test Probe Functions:Temperature; For Use With:TEK DMM4050 Digital Multimeters; Product Range:-; Accuracy:± 0.055°C; Accuracy %:0.05°C; Temperature Max:300°C; Temperature Measuring Range:-200°C to +300°C RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TP750
Test Probes TP750
Test Probes TEMPERATURE PROBE FOR DMM4050

Test Probes TEMPERATURE PROBE FOR DMM4050

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 32R7772 TP750
Product Name Test Probe, Rtd Temperature; Test Probe Functions Tektronix Test Probes
Unlock Full Specs
to access all available technical data

Similar Products

Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Molex Signal Tech Industrial Ltd.
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2521306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details