Fluke Probe; Rubber; 12 mm; Stainless Steel; 10; Red, Black; UL Listed TP220

Description
TP220 SureGrip™ Industrial Test Probe SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. One pair (red, black) of Industrial test probes Sharp, 12 mm stainless steel tip provides reliable contact Flexible finger barrier improves grip Recommended for use with TL222 and TL224 test leads CAT IV 600 V; CAT III 1000 V, 10 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief
Datasheet
Description
TP220 SureGrip™ Industrial Test Probe SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. One pair (red, black) of Industrial test probes Sharp, 12 mm stainless steel tip provides reliable contact Flexible finger barrier improves grip Recommended for use with TL222 and TL224 test leads CAT IV 600 V; CAT III 1000 V, 10 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe; Rubber; 12 mm; Stainless Steel; 10; Red, Black; UL Listed - 70146100 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe; Rubber; 12 mm; Stainless Steel; 10; Red, Black; UL Listed
70146100
Probe; Rubber; 12 mm; Stainless Steel; 10; Red, Black; UL Listed 70146100
TP220 SureGrip™ Industrial Test Probe SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. One pair (red, black) of Industrial test probes Sharp, 12 mm stainless steel tip provides reliable contact Flexible finger barrier improves grip Recommended for use with TL222 and TL224 test leads CAT IV 600 V; CAT III 1000 V, 10 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief

TP220 SureGrip™ Industrial Test Probe
SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement.

  • One pair (red, black) of Industrial test probes
  • Sharp, 12 mm stainless steel tip provides reliable contact
  • Flexible finger barrier improves grip
  • Recommended for use with TL222 and TL224 test leads
  • CAT IV 600 V; CAT III 1000 V, 10 A rating. UL listed
  • One year warranty
  • Increased Functionality with New Jaw Designs
  • Multi-Form Teeth for Better Gripping
  • Improved Finger Holds
  • Better Strain Reliefs
    AC220 — SureGrip™ Alligator Clip
  • Blunt Tip Grabs Round Screw Heads
  • Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8"
  • Use with TL222 Test Leads
    AC280 — SureGrip™ Hook Clip
  • Narrow Profile at Tip, 0.22"
  • Hook Opening from 0.08" at Base to 0.2" at Front
  • Use with TL222 Test Leads
    AC283 — SureGrip™ Pincer Clip
  • 4.5" Flexible, Insulated Shaft
  • Nickel Plated Pincers Open to 0.2"
  • Use With TL222 Test Leads
    AC285 — SureGrip™ Large Alligator Clip
  • Multi-Purpose Tooth Pattern
  • Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut
  • Use with TL224 Test Leads
    TP220 — SureGrip™ Industrial Test Probe
  • Sharp, 1⁄2" Stainless Steel Tips for Improved Contact
  • Flexible Finger Barrier Improves Grip
  • Use with TL224 Test Leads
    TL220 — Industrial Test Lead Set
  • Includes Pair: AC220, TP220, TL222
    TL222 — Silicone Insulated Test Lead
  • Extremely Flexible
  • Resistant to Heat and Cold
  • Superior Strain Relief
Supplier's Site
Suregrip Industrial Test Probes; Test Probe Type Fluke - 81C8008 - Newark, An Avnet Company
Chicago, IL, United States
Suregrip Industrial Test Probes; Test Probe Type Fluke
81C8008
Suregrip Industrial Test Probes; Test Probe Type Fluke 81C8008
SUREGRIP INDUSTRIAL TEST PROBES; Test Probe Type:Point; Test Probe Functions:-; Accuracy %:-; For Use With:TL222 and TL224 Test Leads; Product Range:-; Accessory Type:Industrial Test Probe; Colour:One Red and One Black RoHS Compliant: Yes

SUREGRIP INDUSTRIAL TEST PROBES; Test Probe Type:Point; Test Probe Functions:-; Accuracy %:-; For Use With:TL222 and TL224 Test Leads; Product Range:-; Accessory Type:Industrial Test Probe; Colour:One Red and One Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70146100 81C8008
Product Name Probe; Rubber; 12 mm; Stainless Steel; 10; Red, Black; UL Listed Suregrip Industrial Test Probes; Test Probe Type Fluke
Voltage Rating 600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Adapters - 1243438 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details