Fluke Slim-Reach Test Probes; Test Probe Type Fluke TP2

Description
SLIM-REACH TEST PROBES; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Fluke AC72 Alligator Clips; Product Range:-; Accessory Type:Slim Reach Test Probe; Body Material:2mm dia. Stainless Steel Probe Tips RoHS Compliant: Yes
Datasheet
Description
SLIM-REACH TEST PROBES; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Fluke AC72 Alligator Clips; Product Range:-; Accessory Type:Slim Reach Test Probe; Body Material:2mm dia. Stainless Steel Probe Tips RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim-Reach Test Probes; Test Probe Type Fluke - 83F2784 - Newark, An Avnet Company
Chicago, IL, United States
Slim-Reach Test Probes; Test Probe Type Fluke
83F2784
Slim-Reach Test Probes; Test Probe Type Fluke 83F2784
SLIM-REACH TEST PROBES; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Fluke AC72 Alligator Clips; Product Range:-; Accessory Type:Slim Reach Test Probe; Body Material:2mm dia. Stainless Steel Probe Tips RoHS Compliant: Yes

SLIM-REACH TEST PROBES; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Fluke AC72 Alligator Clips; Product Range:-; Accessory Type:Slim Reach Test Probe; Body Material:2mm dia. Stainless Steel Probe Tips RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F2784
Product Name Slim-Reach Test Probes; Test Probe Type Fluke
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers