The TM5006A is a mainframe from Tektronix. These mainframes can hold and power many different Tektronix modules.
Additional Features:
Compartments: 6
Compatibility: TM500 or TM5000 series plug-ins
Forced air cooling
IEEE-488 (GPIB) interface
100, 110, 120, 200, 240 VAC; 48-400 Hz operation
Weight: 32 lb; Size: 194 mm (7.6 in)H x 445 mm (17.5 in)W x 488 mm (19.2 in)D
Has six compartments, and is equipped with the IEEE-488 interface.
The Tektronix TM5006A, Power Module Mainframe, is designed for use with the TM5000 series programmable test and measurement instruments. The Tektronix TM5006A, Power Module, accepts up to 6 single width TM500 or TM5000 series modules. It also features a GPIB interface.
The TM5006A is a mainframe from Tektronix. These mainframes can hold and power many different Tektronix modules.
Additional Features:
- Compartments: 6
- Compatibility: TM500 or TM5000 series plug-ins
- Forced air cooling
- IEEE-488 (GPIB) interface
- 100, 110, 120, 200, 240 VAC; 48-400 Hz operation
- Weight: 32 lb; Size: 194 mm (7.6 in)H x 445 mm (17.5 in)W x 488 mm (19.2 in)D
- Has six compartments, and is equipped with the IEEE-488 interface.
The Tektronix TM5006A, Power Module Mainframe, is designed for use with the TM5000 series programmable test and measurement instruments.
The Tektronix TM5006A, Power Module, accepts up to 6 single width TM500 or TM5000 series modules. It also features a GPIB interface.