The TM5003 is a mainframe from Tektronix. These mainframes can hold and power many different Tektronix modules.
Additional Features:
Compartments: 3
Compatibility: TM500 or TM5000 series plug-ins
Forced air cooling
IEEE-488 (GPIB) interface
100, 110, 120, 200, 240 VAC; 48-66 Hz operation
Weight: 19 lb; Size: 194 mm (7.6 in)H x 230 mm (9.0 in)W x 488 mm (19.2 in)D
Provides unregulated DC and AC supplies
non-dedicated power transistors for plug-in usage
The Tektronix TM5003, Power Module, accepts up to 3 single width TM500 or TM5000 series modules. It also features a GPIB interface.
The TM5003 is a mainframe from Tektronix. These mainframes can hold and power many different Tektronix modules.
Additional Features:
- Compartments: 3
- Compatibility: TM500 or TM5000 series plug-ins
- Forced air cooling
- IEEE-488 (GPIB) interface
- 100, 110, 120, 200, 240 VAC; 48-66 Hz operation
- Weight: 19 lb; Size: 194 mm (7.6 in)H x 230 mm (9.0 in)W x 488 mm (19.2 in)D
- Provides unregulated DC and AC supplies
- non-dedicated power transistors for plug-in usage
The Tektronix TM5003, Power Module, accepts up to 3 single width TM500 or TM5000 series modules. It also features a GPIB interface.