Fluke Test Leads TLS430

Description
Test Leads TEST LEAD SET FOR 430 SERIES
Description
Test Leads TEST LEAD SET FOR 430 SERIES
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead Kit (part number 56J9494) includes five test leads and five alligator clips, with a color configuration of four black clips and one green clip. It is designed as a replacement set specifically for the Fluke 430 Series Power Quality Analyzer. The kit has a safety rating of CAT III 1000 V and CAT IV 600 V, making it suitable for high-voltage applications. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Test Lead Kit (part number 56J9494) includes five test leads and five alligator clips, with a color configuration of four black clips and one green clip. It is designed as a replacement set specifically for the Fluke 430 Series Power Quality Analyzer. The kit has a safety rating of CAT III 1000 V and CAT IV 600 V, making it suitable for high-voltage applications. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
TLS430
Test Leads TLS430
Test Leads TEST LEAD SET FOR 430 SERIES

Test Leads TEST LEAD SET FOR 430 SERIES

Buy Now Datasheet
Test Lead Kit; Kit Contents Fluke - 56J9494 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit; Kit Contents Fluke
56J9494
Test Lead Kit; Kit Contents Fluke 56J9494
TEST LEAD KIT; Kit Contents:5 x Test Leads & 5 x Alligator Clips having 4 Black and 1 Green Colours; Product Range:-; Accessory Type:Test Lead and Alligator Clip; For Use With:Fluke 430 Power Quality Analyzers RoHS Compliant: Yes

TEST LEAD KIT; Kit Contents:5 x Test Leads & 5 x Alligator Clips having 4 Black and 1 Green Colours; Product Range:-; Accessory Type:Test Lead and Alligator Clip; For Use With:Fluke 430 Power Quality Analyzers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number TLS430 56J9494
Product Name Test Leads Test Lead Kit; Kit Contents Fluke
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - 9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details