Thomson Industries Inc. Unassembled Shaft TLM-3063

Description
High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.
Description
High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.

Suppliers

Company
Product
Description
Supplier Links
Unassembled Shaft - TLM-3063 - Reid Supply
Norton Shores, MI, United States
Unassembled Shaft
TLM-3063
Unassembled Shaft TLM-3063
High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.

High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Shafts
Product Number TLM-3063
Product Name Unassembled Shaft
Types of Shafts Linear
Shaft Material Steel
Diameter 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Inch Carbon Linear Shafts - WZ-20-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 31.75 mm (1.25 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Precision Ground and Hardened Shafting - 60mm - Nook Industries, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Alloy Steel
Diameter 60 mm (2.36 inch)
View Details
Universal Positioning System Ball End Shafts - UPS-12BS100 - Stafford Manufacturing Corp.
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 25.4 mm (1 inch)
View Details