Thomson Industries Inc. Unassembled Shaft TLM-1559

Description
High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.
Description
High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.

Suppliers

Company
Product
Description
Supplier Links
Unassembled Shaft - TLM-1559 - Reid Supply
Norton Shores, MI, United States
Unassembled Shaft
TLM-1559
Unassembled Shaft TLM-1559
High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.

High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Shafts
Product Number TLM-1559
Product Name Unassembled Shaft
Types of Shafts Linear
Shaft Material Steel
Diameter 19.05 mm (0.7500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Metric Stainless Linear Shafts - WRB-5-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 5 mm (0.1969 inch)
View Details
303 Stainless Steel Solid Precision Shafting – 0.2497 Inch - BBSHAF-08018 - Quality Bearings & Components
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 6.34 mm (0.2497 inch)
View Details
Metric Solid 60 Plus® Shaft - 20mm - Lee Controls, LLC
Specs
Types of Shafts Linear
Shaft Material 60 Plus®
Diameter 20 mm (0.7874 inch)
View Details