Thomson Industries Inc. Unassembled Shaft TLM-1531

Description
High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.
Description
High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.

Suppliers

Company
Product
Description
Supplier Links
Unassembled Shaft - TLM-1531 - Reid Supply
Norton Shores, MI, United States
Unassembled Shaft
TLM-1531
Unassembled Shaft TLM-1531
High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.

High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Shafts
Product Number TLM-1531
Product Name Unassembled Shaft
Types of Shafts Linear
Shaft Material Steel
Diameter 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Chrome Linear Shafts - WV-20-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 20 mm (0.7874 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
303 Stainless Steel Solid Precision Shafting – 0.3747 Inch - BBSHAF-12070 - Quality Bearings & Components
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 9.52 mm (0.3747 inch)
View Details
Metric Solid 60 Plus® Shaft - 40mm - Lee Controls, LLC
Specs
Types of Shafts Linear
Shaft Material 60 Plus®
Diameter 40 mm (1.57 inch)
View Details