Fluke Test Lead Set, Black, Green, Red, 10Kv; Test Connector Type A Fluke TLK1550-RTLC

Description
TEST LEAD SET, BLACK, GREEN, RED, 10KV; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:10kV; Current Rating:-; Insulator Colour:Black, Green, Red; Lead Length - Metric:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, GREEN, RED, 10KV; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:10kV; Current Rating:-; Insulator Colour:Black, Green, Red; Lead Length - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Green, Red, 10Kv; Test Connector Type A Fluke - 72T3240 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Green, Red, 10Kv; Test Connector Type A Fluke
72T3240
Test Lead Set, Black, Green, Red, 10Kv; Test Connector Type A Fluke 72T3240
TEST LEAD SET, BLACK, GREEN, RED, 10KV; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:10kV; Current Rating:-; Insulator Colour:Black, Green, Red; Lead Length - Metric:- RoHS Compliant: Yes

TEST LEAD SET, BLACK, GREEN, RED, 10KV; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:10kV; Current Rating:-; Insulator Colour:Black, Green, Red; Lead Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 72T3240
Product Name Test Lead Set, Black, Green, Red, 10Kv; Test Connector Type A Fluke
Voltage Rating 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Probes - 1902561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details