The TLA7P4 is a 136 channel Logic Analyzer from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
136-Channel Logic Analyzer module
128 Data Channels
4 Clock Channels
4 Qualifier Channels
2 GHz timing
100 MHz state
16 M depth
Data Rate (Typical): 400 MHz (200 MHz option required) half channel (Requires channels to be multiplexed.)
These multiplexed channels double the memory depth
The Tektronix TLA7P4 is a 136-Channel Logic Analyzer Module for use with the TLA700 Series Mainframes.
The TLA7P4 is a 136 channel Logic Analyzer from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- 136-Channel Logic Analyzer module
- 128 Data Channels
- 4 Clock Channels
- 4 Qualifier Channels
- 2 GHz timing
- 100 MHz state
- 16 M depth
- Data Rate (Typical): 400 MHz (200 MHz option required) half channel (Requires channels to be multiplexed.)
- These multiplexed channels double the memory depth
The Tektronix TLA7P4 is a 136-Channel Logic Analyzer Module for use with the TLA700 Series Mainframes.