The TLA7P2 is a 68 channel Logic Analyzer from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
Number of Channels State/Timing: 68 Channels
2 GHz timing
100 MHz state
Conventional Timing Speed: 250 MHz
Glitch Timing Speed: 100 MHz
Hold Time Window: 250 MHz
State/Timing Memory Depth: 16 Mbits
The Tektronix TLA7P2 is a 100MHz state, 2GHz timing, 68 channel acquisition card for the TLA714 or TLA720 logic analyzer mainframes.
The TLA7P2 is a 68 channel Logic Analyzer from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- Number of Channels State/Timing: 68 Channels
- 2 GHz timing
- 100 MHz state
- Conventional Timing Speed: 250 MHz
- Glitch Timing Speed: 100 MHz
- Hold Time Window: 250 MHz
- State/Timing Memory Depth: 16 Mbits
The Tektronix TLA7P2 is a 100MHz state, 2GHz timing, 68 channel acquisition card for the TLA714 or TLA720 logic analyzer mainframes.