The TLA7M4 is a 136 channel Logic Analyzer from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
136 Channel Logic Analyzer Module
128 Data Channels
4 Clock Channels
4 Qualifier Channels
512 K Samples Memory Depth
The TLA7M4 requires a Tektronix TLA7xx mainframe and probes to become part of a fully functional instrument.
The Tektronix TLA7M4 Logic Analyzer Module is a 136-channel module with 2 GHz timing, 100 MHz state and 512 K depth. This module is designed for use with the TLA700 Logic Analyzers.
The TLA7M4 is a 136 channel Logic Analyzer from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- 136 Channel Logic Analyzer Module
- 128 Data Channels
- 4 Clock Channels
- 4 Qualifier Channels
- 512 K Samples Memory Depth
- The TLA7M4 requires a Tektronix TLA7xx mainframe and probes to become part of a fully functional instrument.
The Tektronix TLA7M4 Logic Analyzer Module is a 136-channel module with 2 GHz timing, 100 MHz state and 512 K depth. This module is designed for use with the TLA700 Logic Analyzers.