The TLA7E2 is a 4 Channel logic analyzer module from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
4 Channel Digitizing Oscilloscope Module with 15 Kb Memory Depth
Up to 1 GHz Bandwidth Provides High-fidelity Signal Quality Measurements of Digital Signals
Up to 5 GS/s Sample Rate Provides High Resolution Analog Views of Digital Signals
Advanced Digital Oscilloscope Triggering Helps Find Elusive Analog Anomalies in Digital Signals
Specifications
Bandwidth (at probe tips): 100 mV to 10 V range: 1 GHz; 50 mV to 99.8 mV range: 900 MHz; 20 mV to 49.8 mV range: 600 MHz
Memory Depth: 15,000 samples per channel in all modes
Number of Mainframe Slots Required: 2
Vertical System
Input Sensitivity Range: 10 mV to 100 V full scale.
Vertical Resolution: 8-Bit (256 levels).
DC Gain Accuracy: ±1.5% of full scale range.
Analog Bandwidth Selections: 20 MHz, 250 MHz, and Full.
Input Coupling: AC, DC or GND.
Input Impedance Selections: 1 Mω in parallel with 10 pF, or 50 ω
AC Coupled Lower Frequency Limit: ≤10 Hz when AC 1 Mω coupled, ≤200 kHz when AC 50 ω coupled
Maximum Input Voltage at Probe Connector: 300 VRMS, but no greater than ±420 Vp (1 Mω or ground input coupling)
Acquisition System
Sample Rate Range: 200 ps to 200 ms in 1, 2.5, 5 sequence.
Timebase Accuracy: ±100 ppm over any interval ≥1 ms
Record Length Range: 512 to 15,000 samples per channel in all modes
Acquisition Modes: Single-shot, repetitive
Trigger System
Trigger Modes: Normal, auto
Trigger Position: Anywhere in the acquired record (pre-fill can be set anywhere from 0% to 100%)
Trigger Types: Edge, pulse width, timeout, glitch, runt, slew rate, logic pattern, setup-and-hold violation
Setup-and-hold Trigger: Triggers on violations of both setup time and hold time between clock and data which are on separate input channels; setup time settable from –100 ns to +100 ns in 200 ps increments; hold time settable from –1 ns to +102 ns; minimum settable window of setup time + hold time is 2 ns
Applications
Digital Hardware Verification and Debug
Monitor & Measure Digital Hardware Performance
The Tektronix TLA7E2 is a 4-Channel DSO module with a 1 GHz bandwidth, 5 GS/s sample rate, and 15 K memory depth.
The TLA700 Series offers a range of digitizing oscilloscope modules that provide the acquisition capabilities of the world’s best digitizing oscilloscopes, tightly integrated with the TLA700 logic analyzers. The 2 and 4 channel digitizing oscilloscope modules available in the TLA700 Series offer sample rates of up to 5 GS/s and bandwidths of up to 1 GHz, with 15 Kb memory depth per channel at all times.
The digitizing oscilloscope modules offer precise time correlation and flexible cross-triggering with other installed modules.
This enables you to see the quality of critical signals time-correlated with the digital signals represented by the logic analyzer modules.
These modules offer the triggering you expect from a Tektronix digital oscilloscope: Pulse Width, Runt, Glitch, Slew Rate, Logic Pattern, Setup-and-Hold Violation, Edge and Timeout.
The TLA7E2 is a 4 Channel logic analyzer module from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- 4 Channel Digitizing Oscilloscope Module with 15 Kb Memory Depth
- Up to 1 GHz Bandwidth Provides High-fidelity Signal Quality Measurements of Digital Signals
- Up to 5 GS/s Sample Rate Provides High Resolution Analog Views of Digital Signals
- Advanced Digital Oscilloscope Triggering Helps Find Elusive Analog Anomalies in Digital Signals
Specifications
- Bandwidth (at probe tips): 100 mV to 10 V range: 1 GHz; 50 mV to 99.8 mV range: 900 MHz; 20 mV to 49.8 mV range: 600 MHz
- Memory Depth: 15,000 samples per channel in all modes
- Number of Mainframe Slots Required: 2
- Vertical System
- Input Sensitivity Range: 10 mV to 100 V full scale.
- Vertical Resolution: 8-Bit (256 levels).
- DC Gain Accuracy: ±1.5% of full scale range.
- Analog Bandwidth Selections: 20 MHz, 250 MHz, and Full.
- Input Coupling: AC, DC or GND.
- Input Impedance Selections: 1 MΩ in parallel with 10 pF, or 50 Ω
- AC Coupled Lower Frequency Limit: ≤10 Hz when AC 1 MΩ coupled, ≤200 kHz when AC 50 Ω coupled
- Maximum Input Voltage at Probe Connector: 300 VRMS, but no greater than ±420 Vp (1 MΩ or ground input coupling)
Acquisition System
- Sample Rate Range: 200 ps to 200 ms in 1, 2.5, 5 sequence.
- Timebase Accuracy: ±100 ppm over any interval ≥1 ms
- Record Length Range: 512 to 15,000 samples per channel in all modes
- Acquisition Modes: Single-shot, repetitive
Trigger System
- Trigger Modes: Normal, auto
- Trigger Position: Anywhere in the acquired record (pre-fill can be set anywhere from 0% to 100%)
- Trigger Types: Edge, pulse width, timeout, glitch, runt, slew rate, logic pattern, setup-and-hold violation
- Setup-and-hold Trigger: Triggers on violations of both setup time and hold time between clock and data which are on separate input channels; setup time settable from –100 ns to +100 ns in 200 ps increments; hold time settable from –1 ns to +102 ns; minimum settable window of setup time + hold time is 2 ns
Applications
- Digital Hardware Verification and Debug
- Monitor & Measure Digital Hardware Performance
The Tektronix TLA7E2 is a 4-Channel DSO module with a 1 GHz bandwidth, 5 GS/s sample rate, and 15 K memory depth.
The TLA700 Series offers a range of digitizing oscilloscope modules that provide the acquisition capabilities of the world’s best digitizing oscilloscopes, tightly integrated with the TLA700 logic analyzers. The 2 and 4 channel digitizing oscilloscope modules available in the TLA700 Series offer sample rates of up to 5 GS/s and bandwidths of up to 1 GHz, with 15 Kb memory depth per channel at all times.
The digitizing oscilloscope modules offer precise time correlation and flexible cross-triggering with other installed modules.
This enables you to see the quality of critical signals time-correlated with the digital signals represented by the logic analyzer modules.
These modules offer the triggering you expect from a Tektronix digital oscilloscope: Pulse Width, Runt, Glitch, Slew Rate, Logic Pattern, Setup-and-Hold Violation, Edge and Timeout.