The TLA721 is a Logic Analyzer Mainframe from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
Holds 10 single-wide or 5 double-wide modules
Modular Mainframes Provide Flexibility and Expandability
Up to ten TLA7XM mainframes can be used providing 60 dual/120 single instrument slots
TLA7XM Expansion Module occupies one single-wide slot in both the TLA715/TLA721 mainframes and the TLA7XM expansion mainframe
Using a TLA7XM expansion mainframe with an existing TLA714/TLA720 mainframe requires Version 4.0 or higher TLA application software.
TLA720 benchtop mainframes, S/N: B019999 and lower, require TLA7UP Option 09 TLA720 Benchtop Mainframe Upgrade
Utilize Logic Analyzer or Pattern Generator Modules
Expansion Mainframe Supports Up to 8160 Logic Analyzer Channels, 60 Independent Buses
All Measurement Modules are Fully Interchangeable Between Portable and Benchtop Mainframes
Integrated View (iView™) Capability Provides up to 6 GHz, 20 GS/s, and 32 Mb Analog Acquisition with a Stand-alone Tektronix TDS Digital Storage Oscilloscope
Microsoft® Windows® 2000 Professional PC Platform Provides Familiar User Interface With Network Connectivity
View Data in Waveform, Listing, Source Code, Histogram (Performance Analysis) Displays to Perform Cross-domain Analysis
Remote Control Using Microsoft® COM/DCOM Technology Supports Advanced Data Analysis
Broad Processor and Bus Support
TLAVu and PatGenVu Off-line Analysis Capability for Viewing Data and Creating Setups on a Separate PC
Applications
Hardware Debug and Verification
Processor/Bus Debug and Verification
Embedded Software Integration, Debug and Verification
Specifications
TLA700 PC Characteristics
Operating System: Microsoft Windows 2000 Professional
Processor: Intel Pentium III
Chipset: Intel 815E
DRAM: 512 MB SDRAM
Display Memory: 4 MB
Dual Monitor Support: 1600 x 1200 Resolution
Sound: Built-in PC speaker transducer; multimedia sound can be added via PC Card interface
Replaceable Hard Disk Drive: 40 GB
CD ROM: Internal 8/4/32 CD-RW.
Floppy Disk Drive: Built-in 3.5 in. 1.44 MB drive
Front-Panel Display: Size: 10.4 in. diagonal
Type: Active-matrix color TFT LCD with backlight
Resolution: 800 x 600
Colors: 16.8 M (true color)
Simultaneous Display Capability: Both the front-panel and one external display can be used simultaneously at 800 x 600 resolution.
Front-panel Knobs: Special function knobs for instrument control.
Front-panel QWERTY Keypad: Mini-QWERTY keypad and Hex keypad.
Front-panel Pointing Device: Trackball.
TLA700 External Peripheral Interfaces (TLA715 and TLA721)
External Display Port Type: (2) Female DB15 connectors.
External Display Resolution: Up to 1600 x 1200 non-interlaced at 256 colors, for both primary and secondary displays.
External Display Compatibility: DDC2B (dynamic display configuration 2).
External Keyboard Port Type: PS2 mini-DIN.
External Mouse Port Type: PS2 mini-DIN.
Parallel Interface Port Type: IEEE 1284-C connector (comes standard with adapter to female DB25 connector).
Parallel Interface Modes: Centronics mode, EPP (Extended Parallel Port), ECP (Microsoft high-speed mode).
Serial Interface Port Type: Male DB9.
PC Card (CardBus) Slot Types: Two slots, two PC Card Type I/II or one PC Card Type III.
USB Port: Two (2)
Integrated View (iView™) Capability
TLA mainframe configuration requirements - TLA714/720/715/721 Series mainframes, TLA520x instruments, and TLA6XX instruments
TLA App S/W V 4.1 or greater
256 MB DRAM Minimum, 512 MB recommended
Number of TDS oscilloscopes that can be connected to a TLA system: 1
External Oscilloscopes Supported
TDS1002, TDS1012, TDS2002, TDS2012, TDS2014, TDS2022, TDS2024
TDS3012, TDS3014, TDS3032, TDS3034, TDS3052, TDS3054
TDS3012B, TDS3014B, TDS3032B, TDS3034B, TDS3052B, TDS3054B
TDS5032, TDS5034, TDS5052, TDS5054, TDS5104
TDS6404, TDS6604
TDS7054, TDS7104, TDS7154, TDS7404
TDS684C, TDS694C
CSA7154, CSA7404
TDS754C, TDS784C, TDS724D, TDS754D, TDS784D, TDS794D
TLA Connections: USB, Trigger In, Trigger Out, Clock Out
TDS Connections: GPIB, Trigger In, Trigger Out, Clock In (when available)
Setup: iView™ external oscilloscope wizard automates setup
Data Correlation: After TDS oscilloscope acquisition is complete, the data is automatically transferred to the TLA and time correlated with the TLA acquisition data
Deskew: TDS and TLA data is automatically deskewed and time correlated when using the iView™ external oscilloscope cable
iView™ External Oscilloscope Cable Length: 2 m
Symbolic Support
Number of Symbols/Ranges: Unlimited (limited only by amount of virtual memory available on TLA).
Object File Formats Supported:
IEEE695
OMF 51, OMF 86, OMF 166, OMF 286, OMF 386
COFF
Elf/Dwarf 1 and 2
Elf/Stabs
TSF (if your software development tools do not generate output in one of the above formats, TSF or the Tektronix symbol file, a generic ASCII file format is supported. The generic ASCII file format is documented in the TLA User Manual). If a format is not listed, please contact your local Tektronix representative.
External Instrumentation Interfaces
System Trigger Output: Asserted whenever a system trigger occurs (TTL-compatible output, back-terminated into 50 ω)
System Trigger Input: Forces a system trigger (triggers all modules) when asserted (TTL-compatible, edge-sensitive, falling-edge latched)
External Signal Output: Can be used to drive external circuitry from a module's trigger mechanism (TTL-compatible output, back-terminated into 50 ω)
External Signal Input: Can be used to provide an external signal to arm or trigger any or all modules (TTL-compatible, level-sensitive)
Power
TLA721 and TLA7XM: Voltage range/frequency: 90-250 VAC at 45-66 Hz, 100-132 VAC at 360-440 Hz
Input current: 16.5 A maximum at 90 VAC (70 A surge)
Power consumption: 1,450 W maximum
Environmental
Temperature - Operating: +5 °C to +50 °C
Nonoperating: -20 °C to +60 °C
Humidity: 20% to 80%
Operating: ≤30 °C; 80% relative humidity (29 °C maximum wet bulb temperature)
Nonoperating: 8% to 80% (29 °C maximum wet bulb temperature)
Altitude: Operating: -1,000 ft. to 10,000 ft. (-305 meters to 3,050 meters)
Safety: UL3111-1, CSA1010.1, EN61010-1, IEC61010-1
TDS configuration requirements: The iView™ cable does not fully connect to the TDS1000/2000 Series oscilloscopes without a GPIB extender. Tektronix recommends a standard GPIB cable as an extender, or order a cable extender (National Instruments part number 181638-1). TDS2CMAX Communications Extension Module is required for iView capability on any TDS1000/2000 Series. TDS3GM GPIB/RS232 Interface Module required for iView capability on any TDS3000 series. TDS3GV GPIB/RS232/VGA Interface Module required for iView capability on any TDS3000B series. If using TLA7Axx iConnect with a TDS6404, TDS6604, TDS7154, TDS7404, CSA7154 or CSA7404 oscilloscope, four TCA-BNC connectors are required to be compatible with BNC cables from the TLA7Axx module.
The TLA721 mainframe is a modular mainframe that accept TLA7Axx and TLA7Lx/Mx/Nx/Px/Qx logic analyzer modules, as well as TLA7PG2 pattern generator modules. The TLA721 can be used in conjunction with a TLA7XM expansion mainframe to provide solutions for large numbers of buses and high channel count requirements.
The TLA721 mainframe is built on a Microsoft® Windows® 2000 Professional PC platform that offers a familiar work environment. TLA applications operate like any other PC application.
The TLA721 mainframe comes standard with dual display capability for extended desktop viewing, in addition to an internal CD-RW, hard disk and PC card slots for expansion. A replaceable hard disk is standard on both mainframes, ideal for security or enabling individual team members to store personal setups and data. Trigger in/out connections provide an interface to other external instrumentation, such as TDS oscilloscopes, for correlating measurement results.
The image is a representation of selection. See specifications for product details.
The TLA721 is a Logic Analyzer Mainframe from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- Holds 10 single-wide or 5 double-wide modules
- Modular Mainframes Provide Flexibility and Expandability
- Up to ten TLA7XM mainframes can be used providing 60 dual/120 single instrument slots
- TLA7XM Expansion Module occupies one single-wide slot in both the TLA715/TLA721 mainframes and the TLA7XM expansion mainframe
- Using a TLA7XM expansion mainframe with an existing TLA714/TLA720 mainframe requires Version 4.0 or higher TLA application software.
- TLA720 benchtop mainframes, S/N: B019999 and lower, require TLA7UP Option 09 TLA720 Benchtop Mainframe Upgrade
- Utilize Logic Analyzer or Pattern Generator Modules
- Expansion Mainframe Supports Up to 8160 Logic Analyzer Channels, 60 Independent Buses
- All Measurement Modules are Fully Interchangeable Between Portable and Benchtop Mainframes
- Integrated View (iView™) Capability Provides up to 6 GHz, 20 GS/s, and 32 Mb Analog Acquisition with a Stand-alone Tektronix TDS Digital Storage Oscilloscope
- Microsoft® Windows® 2000 Professional PC Platform Provides Familiar User Interface With Network Connectivity
- View Data in Waveform, Listing, Source Code, Histogram (Performance Analysis) Displays to Perform Cross-domain Analysis
- Remote Control Using Microsoft® COM/DCOM Technology Supports Advanced Data Analysis
- Broad Processor and Bus Support
- TLAVu and PatGenVu Off-line Analysis Capability for Viewing Data and Creating Setups on a Separate PC
Applications
- Hardware Debug and Verification
- Processor/Bus Debug and Verification
- Embedded Software Integration, Debug and Verification
Specifications
TLA700 PC Characteristics
- Operating System: Microsoft Windows 2000 Professional
- Processor: Intel Pentium III
- Chipset: Intel 815E
- DRAM: 512 MB SDRAM
- Display Memory: 4 MB
- Dual Monitor Support: 1600 x 1200 Resolution
- Sound: Built-in PC speaker transducer; multimedia sound can be added via PC Card interface
- Replaceable Hard Disk Drive: 40 GB
- CD ROM: Internal 8/4/32 CD-RW.
- Floppy Disk Drive: Built-in 3.5 in. 1.44 MB drive
- Front-Panel Display: Size: 10.4 in. diagonal
- Type: Active-matrix color TFT LCD with backlight
- Resolution: 800 x 600
- Colors: 16.8 M (true color)
- Simultaneous Display Capability: Both the front-panel and one external display can be used simultaneously at 800 x 600 resolution.
- Front-panel Knobs: Special function knobs for instrument control.
- Front-panel QWERTY Keypad: Mini-QWERTY keypad and Hex keypad.
- Front-panel Pointing Device: Trackball.
TLA700 External Peripheral Interfaces (TLA715 and TLA721)
- External Display Port Type: (2) Female DB15 connectors.
- External Display Resolution: Up to 1600 x 1200 non-interlaced at 256 colors, for both primary and secondary displays.
- External Display Compatibility: DDC2B (dynamic display configuration 2).
- External Keyboard Port Type: PS2 mini-DIN.
- External Mouse Port Type: PS2 mini-DIN.
- Parallel Interface Port Type: IEEE 1284-C connector (comes standard with adapter to female DB25 connector).
- Parallel Interface Modes: Centronics mode, EPP (Extended Parallel Port), ECP (Microsoft high-speed mode).
- Serial Interface Port Type: Male DB9.
- PC Card (CardBus) Slot Types: Two slots, two PC Card Type I/II or one PC Card Type III.
- USB Port: Two (2)
Integrated View (iView™) Capability
- TLA mainframe configuration requirements - TLA714/720/715/721 Series mainframes, TLA520x instruments, and TLA6XX instruments
- TLA App S/W V 4.1 or greater
- 256 MB DRAM Minimum, 512 MB recommended
- Number of TDS oscilloscopes that can be connected to a TLA system: 1
External Oscilloscopes Supported
- TDS1002, TDS1012, TDS2002, TDS2012, TDS2014, TDS2022, TDS2024
- TDS3012, TDS3014, TDS3032, TDS3034, TDS3052, TDS3054
- TDS3012B, TDS3014B, TDS3032B, TDS3034B, TDS3052B, TDS3054B
- TDS5032, TDS5034, TDS5052, TDS5054, TDS5104
- TDS6404, TDS6604
- TDS7054, TDS7104, TDS7154, TDS7404
- TDS684C, TDS694C
- CSA7154, CSA7404
- TDS754C, TDS784C, TDS724D, TDS754D, TDS784D, TDS794D
- TLA Connections: USB, Trigger In, Trigger Out, Clock Out
- TDS Connections: GPIB, Trigger In, Trigger Out, Clock In (when available)
- Setup: iView™ external oscilloscope wizard automates setup
- Data Correlation: After TDS oscilloscope acquisition is complete, the data is automatically transferred to the TLA and time correlated with the TLA acquisition data
- Deskew: TDS and TLA data is automatically deskewed and time correlated when using the iView™ external oscilloscope cable
- iView™ External Oscilloscope Cable Length: 2 m
Symbolic Support
- Number of Symbols/Ranges: Unlimited (limited only by amount of virtual memory available on TLA).
- Object File Formats Supported:
- IEEE695
- OMF 51, OMF 86, OMF 166, OMF 286, OMF 386
- COFF
- Elf/Dwarf 1 and 2
- Elf/Stabs
- TSF (if your software development tools do not generate output in one of the above formats, TSF or the Tektronix symbol file, a generic ASCII file format is supported. The generic ASCII file format is documented in the TLA User Manual). If a format is not listed, please contact your local Tektronix representative.
External Instrumentation Interfaces
- System Trigger Output: Asserted whenever a system trigger occurs (TTL-compatible output, back-terminated into 50 Ω)
- System Trigger Input: Forces a system trigger (triggers all modules) when asserted (TTL-compatible, edge-sensitive, falling-edge latched)
- External Signal Output: Can be used to drive external circuitry from a module's trigger mechanism (TTL-compatible output, back-terminated into 50 Ω)
- External Signal Input: Can be used to provide an external signal to arm or trigger any or all modules (TTL-compatible, level-sensitive)
Power
- TLA721 and TLA7XM: Voltage range/frequency: 90-250 VAC at 45-66 Hz, 100-132 VAC at 360-440 Hz
- Input current: 16.5 A maximum at 90 VAC (70 A surge)
- Power consumption: 1,450 W maximum
Environmental
- Temperature - Operating: +5 °C to +50 °C
- Nonoperating: -20 °C to +60 °C
- Humidity: 20% to 80%
- Operating: ≤30 °C; 80% relative humidity (29 °C maximum wet bulb temperature)
- Nonoperating: 8% to 80% (29 °C maximum wet bulb temperature)
- Altitude: Operating: -1,000 ft. to 10,000 ft. (-305 meters to 3,050 meters)
- Safety: UL3111-1, CSA1010.1, EN61010-1, IEC61010-1
TDS configuration requirements: The iView™ cable does not fully connect to the TDS1000/2000 Series oscilloscopes without a GPIB extender. Tektronix recommends a standard GPIB cable as an extender, or order a cable extender (National Instruments part number 181638-1). TDS2CMAX Communications Extension Module is required for iView capability on any TDS1000/2000 Series. TDS3GM GPIB/RS232 Interface Module required for iView capability on any TDS3000 series. TDS3GV GPIB/RS232/VGA Interface Module required for iView capability on any TDS3000B series. If using TLA7Axx iConnect with a TDS6404, TDS6604, TDS7154, TDS7404, CSA7154 or CSA7404 oscilloscope, four TCA-BNC connectors are required to be compatible with BNC cables from the TLA7Axx module.
The TLA721 mainframe is a modular mainframe that accept TLA7Axx and TLA7Lx/Mx/Nx/Px/Qx logic analyzer modules, as well as TLA7PG2 pattern generator modules. The TLA721 can be used in conjunction with a TLA7XM expansion mainframe to provide solutions for large numbers of buses and high channel count requirements.
The TLA721 mainframe is built on a Microsoft® Windows® 2000 Professional PC platform that offers a familiar work environment. TLA applications operate like any other PC application.
The TLA721 mainframe comes standard with dual display capability for extended desktop viewing, in addition to an internal CD-RW, hard disk and PC card slots for expansion. A replaceable hard disk is standard on both mainframes, ideal for security or enabling individual team members to store personal setups and data. Trigger in/out connections provide an interface to other external instrumentation, such as TDS oscilloscopes, for correlating measurement results.
The image is a representation of selection. See specifications for product details.