The TLA720 is a Logic Analyzer Mainframe from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
Holds 10 single-wide or 5 double-wide modules
MagniVu™ Acquisition Technology Provides 500 ps Timing Resolution on All Channels All the Time Through a Single Probe
Up to 200 MHz State Acquisition with 400 MHz Data Rate Supports Advanced Processors and Buses
Simultaneous State and High Speed Timing Analysis Through the Same Probes Pinpoints Elusive Integration Faults
64 Channel Pattern Generator with up to 268 MHz and up to 2 MB Memory Depth Provides Digital Stimulus for Functional Verification, Debugging and Stress Testing
Four Channel Digitizing Oscilloscope with up to 1 GHz, 5 GS/s Provides High-fidelity Signal Quality Measurements of Digital Signals
Expansion Mainframe Supports up to 16 Modules with up to 2,176 LA channels, 1,024 Pattern Generator Channels or 64 Digitizing Oscilloscope channels for Large, Multiple Processor and Bus Applications
Microsoft® Windows®-based PC Platform Provides Familiar User Interface With Network Connectivity
Modular Mainframes Provide Flexibility and Expandability
Utilize Logic Analyzer or Pattern Generator Modules
All Measurement Modules are Fully Interchangeable Between Portable and Benchtop Mainframes
Integrated View (iView™) Capability Provides up to 6 GHz, 20 GS/s, and 32 Mb Analog Acquisition with a Stand-alone Tektronix TDS Digital Storage Oscilloscope
View Data in Waveform, Listing, Source Code, Histogram (Performance Analysis) Displays to Perform Cross-domain Analysis
Remote Control Using Microsoft® COM/DCOM Technology Supports Advanced Data Analysis
Broad Processor and Bus Support
TLAVu and PatGenVu Off-line Analysis Capability for Viewing Data and Creating Setups on a Separate PC
Voltage range/frequency: 90-250 VAC @ 45-66 Hz, 100-132 VAC @ 360-440 Hz.
Input current: 16.5 A maximum at 90 VAC (70 A surge).
Power consumption: 1450 W maximum
Applications
Hardware Debug and Verification
Processor/Bus Debug and Verification
Embedded Software Integration,
Debug and Verification
Embedded Real-time Software
Optimization
System Validation
The TLA family of logic analyzers consists of the TLA700 Series. The TLA700 Series offers the highest performance for today’s demanding applications and consists of portable and benchtop modular mainframes with expansion mainframe capability. Instrument modules include logic analyzer, pattern generator and digitizing oscilloscope. A full line of complementary support products for popular processors and buses is available for the entire TLA family.
The TLA720 is a Logic Analyzer Mainframe from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- Holds 10 single-wide or 5 double-wide modules
- MagniVu™ Acquisition Technology Provides 500 ps Timing Resolution on All Channels All the Time Through a Single Probe
- Up to 200 MHz State Acquisition with 400 MHz Data Rate Supports Advanced Processors and Buses
- Simultaneous State and High Speed Timing Analysis Through the Same Probes Pinpoints Elusive Integration Faults
- 64 Channel Pattern Generator with up to 268 MHz and up to 2 MB Memory Depth Provides Digital Stimulus for Functional Verification, Debugging and Stress Testing
- Four Channel Digitizing Oscilloscope with up to 1 GHz, 5 GS/s Provides High-fidelity Signal Quality Measurements of Digital Signals
- Expansion Mainframe Supports up to 16 Modules with up to 2,176 LA channels, 1,024 Pattern Generator Channels or 64 Digitizing Oscilloscope channels for Large, Multiple Processor and Bus Applications
- Microsoft® Windows®-based PC Platform Provides Familiar User Interface With Network Connectivity
- Modular Mainframes Provide Flexibility and Expandability
- Utilize Logic Analyzer or Pattern Generator Modules
- All Measurement Modules are Fully Interchangeable Between Portable and Benchtop Mainframes
- Integrated View (iView™) Capability Provides up to 6 GHz, 20 GS/s, and 32 Mb Analog Acquisition with a Stand-alone Tektronix TDS Digital Storage Oscilloscope
- View Data in Waveform, Listing, Source Code, Histogram (Performance Analysis) Displays to Perform Cross-domain Analysis
- Remote Control Using Microsoft® COM/DCOM Technology Supports Advanced Data Analysis
- Broad Processor and Bus Support
- TLAVu and PatGenVu Off-line Analysis Capability for Viewing Data and Creating Setups on a Separate PC
- Voltage range/frequency: 90-250 VAC @ 45-66 Hz, 100-132 VAC @ 360-440 Hz.
- Input current: 16.5 A maximum at 90 VAC (70 A surge).
- Power consumption: 1450 W maximum
Applications
- Hardware Debug and Verification
- Processor/Bus Debug and Verification
- Embedded Software Integration,
- Debug and Verification
- Embedded Real-time Software
- Optimization
- System Validation
The TLA family of logic analyzers consists of the TLA700 Series. The TLA700 Series offers the highest performance for today’s demanding applications and consists of portable and benchtop modular mainframes with expansion mainframe capability. Instrument modules include logic analyzer, pattern generator and digitizing oscilloscope. A full line of complementary support products for popular processors and buses is available for the entire TLA family.