The TLA520 is a 100 channel Logic Analyzer from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
100 MHz State Analysis
400 Ms Timing Analysis
8 K to 8 M Acquisition Memory Depths
100, 150 and 200 Channel Widths Models
High Performance RISC/CISC Microprocessor Support
Advanced Performance Analysis
Links to High Level Languages for Software Debug
Compliant with CISPR IIA Radiated and Conducted Emissions Requirements
18-CH, 50 MHz Algorithmic Pattern Generator
The Tektronix TLA 520 Logic Analyzer is ideal for most single processor applications. The Tektronix TLA 520 includes 200 channels of 100 MHz acquisition that can be divided to support two processors time correlated, or combined to support one advanced processor. The Tektronix TLA 520 can optionally be configured as one 100 channel and one 50 channel acquisition. This is convenient when the integration task requires single processor support with separate, but time correlated, state or timing channels.
The TLA520 is a 100 channel Logic Analyzer from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- 100 MHz State Analysis
- 400 Ms Timing Analysis
- 8 K to 8 M Acquisition Memory Depths
- 100, 150 and 200 Channel Widths Models
- High Performance RISC/CISC Microprocessor Support
- Advanced Performance Analysis
- Links to High Level Languages for Software Debug
- Compliant with CISPR IIA Radiated and Conducted Emissions Requirements
- 18-CH, 50 MHz Algorithmic Pattern Generator
The Tektronix TLA 520 Logic Analyzer is ideal for most single processor applications. The Tektronix TLA 520 includes 200 channels of 100 MHz acquisition that can be divided to support two processors time correlated, or combined to support one advanced processor. The Tektronix TLA 520 can optionally be configured as one 100 channel and one 50 channel acquisition. This is convenient when the integration task requires single processor support with separate, but time correlated, state or timing channels.