Fluke Banana, Meter Interface TL960

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - TL960-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
TL960-ND
Banana, Meter Interface TL960-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 30VAC, 60VDC"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 30VAC, 60VDC"

Buy Now Datasheet
Test Lead Set, Black, Red, 900Mm, 60V, 15A; Test Connector Type A Fluke - 73K4947 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 900Mm, 60V, 15A; Test Connector Type A Fluke
73K4947
Test Lead Set, Black, Red, 900Mm, 60V, 15A; Test Connector Type A Fluke 73K4947
TEST LEAD SET, BLACK, RED, 900MM, 60V, 15A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:900mm RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 900MM, 60V, 15A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
TL960
Test Leads TL960
Test Leads MICRO-HOOK LEADS

Test Leads MICRO-HOOK LEADS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TL960-ND 73K4947 TL960
Product Name Banana, Meter Interface Test Lead Set, Black, Red, 900Mm, 60V, 15A; Test Connector Type A Fluke Test Leads
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
X100W Mini-Hook to Mini Alligator Clip, 22 AWG PVC Test Lead - 229W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details