Fluke Test Lead; Mini-Pincer; 90 cm Long; PVC; 15A; 30V (RMS); 60 VDC TL950

Description
Circuit Tester, 125 VAC Voltage Rating Mini-Pincer Test Leads Features: 1 pair (red, black) of test leads with multi-stacking 4 mm banana plugs and mini-pincers Mini-pincers open to 2.3 mm 90 cm long PVC insulated leads 30 V rms or 60 V DC, 15 A One year warranty 1 pair (red, black) of test leads with multi-stacking 4 mm banana plugs and mini-pincers.
Description
Circuit Tester, 125 VAC Voltage Rating Mini-Pincer Test Leads Features: 1 pair (red, black) of test leads with multi-stacking 4 mm banana plugs and mini-pincers Mini-pincers open to 2.3 mm 90 cm long PVC insulated leads 30 V rms or 60 V DC, 15 A One year warranty 1 pair (red, black) of test leads with multi-stacking 4 mm banana plugs and mini-pincers.

Suppliers

Company
Product
Description
Supplier Links
Test Lead; Mini-Pincer; 90 cm Long; PVC; 15A; 30V (RMS); 60 VDC - 70145601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Lead; Mini-Pincer; 90 cm Long; PVC; 15A; 30V (RMS); 60 VDC
70145601
Test Lead; Mini-Pincer; 90 cm Long; PVC; 15A; 30V (RMS); 60 VDC 70145601
Circuit Tester, 125 VAC Voltage Rating Mini-Pincer Test Leads Features: 1 pair (red, black) of test leads with multi-stacking 4 mm banana plugs and mini-pincers Mini-pincers open to 2.3 mm 90 cm long PVC insulated leads 30 V rms or 60 V DC, 15 A One year warranty 1 pair (red, black) of test leads with multi-stacking 4 mm banana plugs and mini-pincers.

Circuit Tester, 125 VAC Voltage Rating
Mini-Pincer Test Leads
Features:

  • 1 pair (red, black) of test leads with multi-stacking 4 mm banana plugs and mini-pincers
  • Mini-pincers open to 2.3 mm
  • 90 cm long PVC insulated leads
  • 30 V rms or 60 V DC, 15 A
  • One year warranty
    1 pair (red, black) of test leads with multi-stacking 4 mm banana plugs and mini-pincers.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70145601
Product Name Test Lead; Mini-Pincer; 90 cm Long; PVC; 15A; 30V (RMS); 60 VDC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details