Fluke TL950 Miniature Test Clip
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Pincer Patch Cord 30VAC, 60VDC"
TEST LEAD SET, BLACK, RED, 900MM, 60V, 5A; Test Connector Type A:Mini Pincer; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:900mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 8507701 | TL950-ND | 83C2033 | TL950 |
| Product Name | Miniature Test Clips | Banana, Meter Interface | Test Lead Set, Black, Red, 900Mm, 60V, 5A; Test Connector Type A Fluke | Test Leads |
| Probe Configuration | Hook; Pin and Socket |