Fluke Banana, Meter Interface TL940

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - TL940-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
TL940-ND
Banana, Meter Interface TL940-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 30VAC, 60VDC"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 30VAC, 60VDC"

Buy Now Datasheet
Test Lead Set, Black, Red, 900Mm, 60V, 5A; Test Connector Type A Fluke - 83C2032 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 900Mm, 60V, 5A; Test Connector Type A Fluke
83C2032
Test Lead Set, Black, Red, 900Mm, 60V, 5A; Test Connector Type A Fluke 83C2032
TEST LEAD SET, BLACK, RED, 900MM, 60V, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:900mm RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 900MM, 60V, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL940
Test Leads TL940
Test Leads MINI-HOOK TEST LEADS

Test Leads MINI-HOOK TEST LEADS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TL940-ND 83C2032 TL940
Product Name Banana, Meter Interface Test Lead Set, Black, Red, 900Mm, 60V, 5A; Test Connector Type A Fluke Test Leads
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Needle Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details