Fluke Banana, Meter Interface TL935

Description
"24.0"", 36.0"", 48.0"" (609.60, 914.40, 1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet
Description
"24.0"", 36.0"", 48.0"" (609.60, 914.40, 1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - TL935-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
TL935-ND
Banana, Meter Interface TL935-ND
"24.0"", 36.0"", 48.0"" (609.60, 914.40, 1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 30VAC, 60VDC"

"24.0"", 36.0"", 48.0"" (609.60, 914.40, 1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 30VAC, 60VDC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
TL935
Test Leads TL935
Test Leads PATCH CORD KIT

Test Leads PATCH CORD KIT

Buy Now Datasheet
Test Lead Set, Black, Red, 1.2M, 60V, 8A; Test Connector Type A Fluke - 67C3517 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.2M, 60V, 8A; Test Connector Type A Fluke
67C3517
Test Lead Set, Black, Red, 1.2M, 60V, 8A; Test Connector Type A Fluke 67C3517
TEST LEAD SET, BLACK, RED, 1.2M, 60V, 8A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:8A; Insulator Colour:Black, Red; Lead Length - Metric:1.2mRoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.2M, 60V, 8A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:8A; Insulator Colour:Black, Red; Lead Length - Metric:1.2mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TL935-ND TL935 67C3517
Product Name Banana, Meter Interface Test Leads Test Lead Set, Black, Red, 1.2M, 60V, 8A; Test Connector Type A Fluke
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Fused Modular Probe with Banana Socket - 65 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details