Fluke Test Leads TL930

Description
Fluke TL930 Test Lead
Request a Quote Datasheet
Description
Fluke TL930 Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8507691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8507691
Test Leads 8507691
Fluke TL930 Test Lead

Fluke TL930 Test Lead

Supplier's Site
Banana, Meter Interface - TL930-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
TL930-ND
Banana, Meter Interface TL930-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 30VAC, 60VDC"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 30VAC, 60VDC"

Buy Now Datasheet
Test Lead Set, Black, Red, 610Mm, 60V, 8A; Test Connector Type A Fluke - 73C3939 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 610Mm, 60V, 8A; Test Connector Type A Fluke
73C3939
Test Lead Set, Black, Red, 610Mm, 60V, 8A; Test Connector Type A Fluke 73C3939
TEST LEAD SET, BLACK, RED, 610MM, 60V, 8A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:8A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 610MM, 60V, 8A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:8A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL930
Test Leads TL930
Test Leads 24 INCH PATCH CORD

Test Leads 24 INCH PATCH CORD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8507691 TL930-ND 73C3939 TL930
Product Name Test Leads Banana, Meter Interface Test Lead Set, Black, Red, 610Mm, 60V, 8A; Test Connector Type A Fluke Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XJL Macro-Hook to Alligator Clip, 18 AWG Silicone Test Lead - 419XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details